EN
  • EN
  • DE

LM61CIM3X

Part No LM61CIM3X
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -30°C ~ 100°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 10V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (-30°C ~ 100°C)
Temperature Range - Operating -30°C ~ 100°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200561-LM61CIM3X
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, HVAC, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM61CIM3X CAD Model

Description

The LM61CIM3X is a precision integrated-circuit temperature sensor that can accurately measure temperature with a linearly proportional voltage output. Manufactured by Texas Instruments, a leader in semiconductor solutions, this temperature sensor is designed for ease of use and flexibility, making it ideal for a wide range of applications across various industries.

Key Features

  • Temperature Range: The LM61CIM3X operates over a temperature range from -30°C to +100°C, providing a wide spectrum for temperature sensing needs.
  • Voltage Output: It offers a linearly proportional analog voltage output of 10 mV/°C, making it simple to interface with analog-to-digital converters (ADCs) or directly with microcontrollers.
  • Accuracy: The sensor guarantees an accuracy of ±2°C at room temperature and ±3°C over the full temperature range, ensuring reliable readings.
  • Low Power: Designed for low power consumption, the LM61CIM3X is suitable for battery-powered applications, consuming only 5.4 μA (typical) at 5V.
  • Small Form Factor: The device comes in a tiny SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The versatile LM61CIM3X temperature sensor can be used in various applications, including:

  • System thermal management and monitoring
  • Personal computers and electronics
  • Environmental control systems
  • Battery management systems
  • Industrial controls

Easy Integration

With its simple three-pin SOT-23 package, the LM61CIM3X is easy to integrate into existing designs. The output of the sensor can be directly connected to the input of an ADC or read by a microcontroller, allowing for straightforward temperature monitoring and control. Its low operating current also minimizes the impact on power budgets, making it an excellent choice for portable and low-power applications.

Overall, the LM61CIM3X from Texas Instruments stands out as a reliable, accurate, and compact solution for temperature sensing requirements. Its ease of use, coupled with Texas Instruments' reputation for quality, makes it a preferred choice for engineers and product designers.

You May Also Be Interested in

Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5344 $50.7680
200+ $0.5006 $100.1200
315+ $0.4837 $152.3655
445+ $0.4499 $200.2055
580+ $0.4330 $251.1400
725+ $0.4161 $301.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,620 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess