EN
  • EN
  • DE

LM335AZ

Part No LM335AZ
Manufacturer STMicroelectronics
Catalog Temperature Sensors - Analog and Digital Output
Description PRECISION TEMPERATURE SENSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tube
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 100°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 25°C (-40°C ~ 100°C)
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1198687-LM335AZ
Manufacturer Homepage www.st.com
Family Name LM335A
Introduction Date October 14, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM335AZ CAD Model

Description

STMicroelectronics LM335AZ Precision Temperature Sensor

The LM335AZ from STMicroelectronics is a precision temperature sensor that provides a direct Celsius temperature measurement. This analog sensor is characterized by its linear output and ease of interfacing with reading circuits, making it a popular choice for a wide range of temperature sensing applications.

Designed with simplicity in mind, the LM335AZ operates as a precision 10mV/°C scale factor temperature sensor which can be easily calibrated. It requires only a single external resistor to provide a linear voltage output that is proportional to the temperature. The device has a temperature range from -40°C to 100°C, with the capability of being extended to -40°C to 150°C with reduced accuracy.

The sensor is encapsulated in a TO-92 package, which is a widely used package for transistors and can be easily integrated into various circuit designs. The small form factor of the TO-92 package allows for its application in space-constrained environments while providing robust performance.

One of the key features of the LM335AZ is its low operational current, which makes it ideal for battery-powered devices. Additionally, it has a low impedance output, which ensures stable readings over a range of load conditions. This also enables the sensor to drive long cables without the need of additional buffering circuits, simplifying the design and reducing the overall cost.

The LM335AZ is suitable for numerous applications, including environmental controls, process control systems, computer thermal monitoring, and HVAC systems. Its ability to be easily interfaced with microcontrollers and other digital systems through an analog-to-digital converter (ADC) makes it a versatile component for digital temperature monitoring solutions.

Overall, the LM335AZ temperature sensor from STMicroelectronics is a reliable and cost-effective solution for precise temperature measurements. Its ease of use, linear scale factor, and low power consumption make it an excellent choice for designers looking to incorporate temperature sensing into their projects.

For detailed specifications and application guidance, designers and engineers are encouraged to consult the LM335AZ datasheet and STMicroelectronics' technical resources.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9381 $58.1430
65+ $1.5902 $103.3630
100+ $1.5405 $154.0500
135+ $1.4908 $201.2580
175+ $1.4412 $252.2100
235+ $1.2921 $303.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess