EN
  • EN
  • DE

LT6202IS5

Part No LT6202IS5
Manufacturer Linear Technology
Description Rail-to-Rail Input and Output, Ultralow 1.9n Root Hz Noise, Low Power Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206937-LT6202IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6202IS5 CAD Model

Description

The LT6202IS5 is a high-performance operational amplifier (op-amp) from Linear Technology, designed to address the needs of applications requiring fast settling times, low noise, and high linearity. This versatile op-amp is well-suited for a broad range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features:

  • Wide Bandwidth: The LT6202IS5 boasts a wide bandwidth of 100MHz, making it an excellent choice for high-speed signal processing applications.
  • Low Noise Performance: With a low input noise voltage of 0.95nV/√Hz, this op-amp ensures a clean signal amplification, minimizing the impact of noise in sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage provides a wide output swing, maximizing dynamic range when operating from low supply voltages.
  • Fast Settling Time: A fast settling time of 12ns to 0.1% allows for quick and accurate signal processing, critical in high-speed data acquisition and conversion systems.
  • Single Supply Operation: Capable of operating from a single 2.5V to 5.25V supply, the LT6202IS5 is versatile and can be integrated into many low-voltage systems.
  • Low Power Consumption: The device consumes only 3.3mA of supply current per amplifier, which is beneficial for power-sensitive applications.

Applications:

  • Active Filters
  • ADC/DAC Buffers
  • Video and Cable Drivers
  • Telecommunications
  • Test Equipment

The LT6202IS5 comes in a compact SOT-23 package, making it suitable for space-constrained applications while still offering the robust performance expected from Linear Technology. With its combination of speed, precision, and low power consumption, the LT6202IS5 is a reliable choice for engineers looking to improve their system's overall performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6615 $53.2920
19+ $5.4658 $103.8502
29+ $5.2950 $153.5550
40+ $5.1242 $204.9680
51+ $4.9534 $252.6234
68+ $4.4410 $301.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess