EN
  • EN
  • DE

LTC4211CMS8#TRPBF

Part No LTC4211CMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 2.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Feature Pins FB, ON, /RESET, TIMER
Win Source Part Number 133663-LTC4211CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4211CMS8#TRPBF CAD Model

Description

LTC4211CMS8#TRPBF - Hot Swap Controller from Linear Technology

The LTC4211CMS8#TRPBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. It is housed in an MSOP-8 package and is part of Linear Technology's robust line of power management solutions. This component is specifically engineered to manage the inrush current of plug-in boards, preventing glitches on the power bus, voltage drops, and potential damage to connectors and circuitry.

Key Features

  • Adjustable Supply Voltage: The device operates over a wide range of supply voltages, from 2.7V to 8.7V, accommodating various application needs.
  • Fast Response to Overcurrent: It features a fast overcurrent sensing circuit that triggers within 1µs, providing quick protection against sudden short circuits.
  • Gate Voltage Clamp: The integrated gate voltage clamp protects the external N-channel MOSFET from over-voltage, ensuring reliability and longevity.
  • Automatic Retry or Latch Off: After a fault condition, the LTC4211CMS8#TRPBF can be configured to automatically retry or latch off, providing flexible control over the fault recovery process.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the controller remains off if the supply voltage is too low, preventing erratic behavior.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to 85°C, suitable for harsh environments.

Applications

This hot swap controller is ideal for a variety of applications where electronic systems require hot swapping capability, including servers, RAID systems, telecom equipment, and network switches. Its robust design and protection features make it a reliable choice for high-availability systems and critical applications.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4211CMS8#TRPBF is manufactured to the highest standards. It is available in a RoHS-compliant package, making it suitable for environmentally sensitive applications. With its advanced features and strong performance, this hot swap controller is an excellent choice for managing power distribution in sophisticated electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5330 $54.3960
27+ $3.7194 $100.4238
42+ $3.6031 $151.3302
58+ $3.4869 $202.2402
75+ $3.3707 $252.8025
100+ $3.0220 $302.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,999 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess