EN
  • EN
  • DE

MAX5902NNEUT+

Part No MAX5902NNEUT+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704801-MAX5902NNEUT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5902NNEUT+ CAD Model

Description

Maxim Integrated's MAX5902NNEUT+ Ethernet Power Controller

The MAX5902NNEUT+ from Maxim Integrated is a robust and versatile Ethernet power controller designed to provide power management solutions for Powered Devices (PDs) in Power-over-Ethernet (PoE) applications. This compact and efficient component ensures reliable power distribution while meeting the IEEE 802.3af standard for PoE.

Key Features

  • IEEE 802.3af Compliant: The MAX5902NNEUT+ adheres to the stringent specifications set by the IEEE for PoE, ensuring compatibility with a wide range of network equipment.
  • Integrated Power MOSFET: This device includes an integrated power MOSFET, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the powered equipment from potential damage due to excessive current draw.
  • Thermal Shutdown: The thermal shutdown feature prevents overheating, enhancing the longevity and safe operation of the device.
  • Low Power Dissipation: Designed for efficiency, the MAX5902NNEUT+ ensures minimal power loss, which is crucial for maintaining optimal system performance.

Applications

The MAX5902NNEUT+ is suitable for a variety of applications that require reliable and efficient power distribution over Ethernet cables. It is commonly used in:

  • IP Phones
  • Wireless Network Access Points
  • Network Cameras
  • IP Surveillance Systems

Technical Specifications

  • Operating Temperature Range: -40°C to +85°C, making it suitable for industrial environments.
  • Package: Comes in a compact 16-pin QSOP package, which is space-efficient and ideal for high-density PCB layouts.
  • Input Voltage Range: Supports a wide input voltage range to accommodate various PD designs.

With its high integration, robust protection features, and compliance with industry standards, the MAX5902NNEUT+ is an excellent choice for designers looking to implement PoE capabilities in their network devices. Maxim Integrated's commitment to quality ensures that this Ethernet power controller will deliver reliable performance in a range of demanding applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2239 $61.1195
10+ $10.0299 $100.2990
16+ $9.7165 $155.4640
22+ $9.4030 $206.8660
28+ $9.0896 $254.5088
37+ $8.1493 $301.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess