EN
  • EN
  • DE

XTR110KU/1K

Part No XTR110KU/1K
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PREC V-I TRANSMITTER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Current
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 036669-XTR110KU/1K
Family Name XTR110
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian XTR110KU/1K CAD Model

Description

Product Overview: XTR110KU/1K from Texas Instruments

The XTR110KU/1K is a high-performance precision voltage-to-current converter/transmitter designed and manufactured by Texas Instruments. This integrated circuit (IC) is ideal for converting analog voltage signals into proportional current outputs, commonly used in industrial control systems, data acquisition systems, and precision instrumentation.

Key Features

  • Wide Output Range: The XTR110KU/1K offers a versatile output current range that can be programmed from 4-20mA, which is the industry standard for process control applications, to other ranges such as 0-20mA or any desired range within these limits.
  • High Accuracy: Precision is key in control systems, and this product delivers with low offset errors and high linearity, ensuring that the output current accurately reflects the input voltage.
  • Flexible Power Supply Options: The device can operate with a wide supply voltage range, accommodating various industrial environments and allowing for flexibility in system design.
  • Integrated Protection Features: The XTR110KU/1K includes over-temperature and over-current protection, enhancing the reliability and longevity of the device in harsh conditions.
  • Easy to Use: With an accessible pin configuration and minimal external components required, this IC is user-friendly and simplifies the design process for engineers.

Applications

The XTR110KU/1K is widely applicable in several fields, including:

  • Process Control and Automation
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Industrial Instrumentation

Quality and Support

Texas Instruments is known for its commitment to quality, and the XTR110KU/1K is no exception. The product is built to meet high standards, ensuring consistent performance and durability. Additionally, Texas Instruments provides comprehensive technical support and documentation, making it easier for designers and engineers to integrate the XTR110KU/1K into their projects.

You May Also Be Interested in

Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4290 $67.2870
6+ $18.4033 $110.4198
9+ $17.8282 $160.4538
12+ $17.2531 $207.0372
15+ $16.6780 $250.1700
21+ $14.9527 $314.0067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess