EN
  • EN
  • DE

CAT812MTBI-GT3

Part No CAT812MTBI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR PP ACT HI SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 202241-CAT812MTBI-GT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT812MTBI-GT3 CAD Model

Description

ON Semiconductor CAT812MTBI-GT3 Voltage Supervisor IC

The CAT812MTBI-GT3 from ON Semiconductor is a high-performance voltage supervisor integrated circuit designed to ensure that electronic devices operate within their safe voltage supply limits. This compact, precision device is critical for systems that require reliable operation and protection against undesired system resets or failures due to fluctuations in the power supply.

This voltage supervisor IC features a 4.38V threshold voltage, providing a robust monitoring solution for 5V-powered systems. The CAT812MTBI-GT3 is adept at handling transient conditions, ensuring that the system only starts up when the supply voltage is stable and within the acceptable range. This capability is especially important in applications where precision is critical, such as in microcontroller systems, portable electronics, and industrial control systems.

One of the key features of the CAT812MTBI-GT3 is its active-low, push-pull reset output. This design choice allows for a direct interface with a microcontroller or other digital logic without the need for additional external components, simplifying the design and reducing overall system cost. The reset signal is maintained for a minimum of 140ms after the supply voltage exceeds the threshold level, ensuring a reliable reset of the system without false triggering.

The device is offered in a small, 3-pin SOT-23 package, making it an ideal choice for space-constrained applications. Its low power consumption is a significant advantage in battery-operated devices, where energy efficiency is paramount. Additionally, the CAT812MTBI-GT3 is characterized for operation over a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

The CAT812MTBI-GT3 is part of ON Semiconductor's comprehensive portfolio of voltage supervisor ICs, which are designed to enhance the reliability and extend the operational lifespan of electronic systems. With its precise voltage monitoring capabilities and robust design, the CAT812MTBI-GT3 is an excellent choice for designers looking to add an extra layer of protection to their power-sensitive applications.

For additional information, datasheets, and support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4093 $69.6372
9+ $14.2850 $128.5650
13+ $13.8381 $179.8953
18+ $13.3922 $241.0596
23+ $12.9452 $297.7396
30+ $11.6066 $348.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess