EN
  • EN
  • DE

LM5068MM-2

Part No LM5068MM-2
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description LM5068 Negative Voltage Hot Swap Controller | IC CTRLR HOTSWAP -48V 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Auto Retry, Turn On Voltage
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) -90V ~ -10V
Temperature Range - Operating -40°C ~ 105°C
Supply Current 820μA
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Feature Pins PWRGD, OV, TIMER, UV
Family Part Number LM5068
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200307-LM5068MM-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5068MM-2 CAD Model

Description

The LM5068MM-2 is a high-performance power management integrated circuit (IC) from Texas Instruments, designed to provide advanced protection and monitoring for electronic systems. This device is part of the LM5068 series, which is known for its ability to manage power supply during overcurrent, overvoltage, and undervoltage conditions, ensuring the safety and stability of the system it is integrated with.

Key Features

  • Programmable Overcurrent Protection: The LM5068MM-2 allows users to set the current limit threshold, ensuring that the system operates within safe current levels.
  • Under and Overvoltage Lockout: The device monitors the voltage levels and disables the output when it detects voltages outside the configured range, preventing damage to sensitive components.
  • Power Good Output: A 'power good' signal is provided to indicate when the output voltage is within the acceptable range, allowing for system status monitoring.
  • Gate Drive for External N-Channel MOSFET: The IC includes a gate driver for an external N-Channel MOSFET, enabling efficient control of the power path.
  • Reverse Voltage Protection: The LM5068MM-2 prevents damage to the system by blocking reverse currents that could occur during fault conditions.
  • Low Quiescent Current: The device is designed for energy efficiency, drawing minimal current when in operation.

Applications

The LM5068MM-2 is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Automotive electronics
  • Networking infrastructure
  • Server and storage platforms

Package and Availability

This power management IC is available in a compact 8-pin VSSOP package, making it suitable for space-constrained applications. The product is available for purchase through Texas Instruments and authorized distributors, ensuring reliable availability for both prototyping and mass production needs.

With its robust feature set and flexible applications, the LM5068MM-2 is an excellent choice for designers looking to enhance the safety and reliability of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1144 $56.8008
16+ $6.6580 $106.5280
24+ $6.4499 $154.7976
33+ $6.2419 $205.9827
42+ $6.0338 $253.4196
56+ $5.4096 $302.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess