EN
  • EN
  • DE

MAX4823ETP+T

Part No MAX4823ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description MAX4823 Series 5.5V 70 mA SMT Relay Driver with Fast Recovery Time - TQFN-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface SPI
Maximum Operating Temperature 85 °C
Max Output Current 150 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 8
Number of Outputs 8
Number of Pins 20
Output Current per Channel 70 mA
Radiation Hardening No
Resistance 2.7 Ω
RoHS Compliant
Win Source Part Number 1075446-MAX4823ETP+T
Categories PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4823ETP+T CAD Model

Description

Maxim Integrated MAX4823ETP+T 8-Channel Relay Drivers

The MAX4823ETP+T from Maxim Integrated is a high-performance, 8-channel relay and inductive load driver IC designed to interface with microcontrollers and logic circuits. This device is particularly well-suited for applications that require the direct driving of multiple relays with minimal power consumption and heat dissipation. Its compact, lead-free, 20-pin TQFN-EP package makes it ideal for space-constrained applications.

One of the key features of the MAX4823ETP+T is its built-in kickback protection, which safeguards the IC from the voltage spikes typically generated when de-energizing inductive loads. This protection is achieved through integrated flyback diodes, which provide a safe discharge path for the inductive kickback currents, thus ensuring the longevity and reliability of the device and the overall system.

The device operates with a 2.5V to 5.5V supply voltage range, allowing it to be used in various low-voltage applications. The MAX4823ETP+T can sink up to 50mA of continuous current per channel, making it capable of driving a wide variety of relay coils without the need for external transistors. Additionally, the IC features built-in thermal shutdown and current-limiting functions, enhancing the safety of the system by preventing damage due to overcurrent conditions or excessive heating.

Each channel of the MAX4823ETP+T can be controlled independently through a simple logic interface, providing designers with flexibility in controlling multiple relays or inductive loads. The IC's serial interface reduces the number of control lines required, which is particularly advantageous in designs where I/O pins are at a premium.

Applications for the MAX4823ETP+T include, but are not limited to, industrial controls, automotive modules, instrumentation, and PLC (Programmable Logic Controllers) where multiple relay drivers are necessary. Its robust design and ease of use make it an excellent choice for engineers looking for a reliable solution to manage multiple inductive loads with minimal design complexity.

In summary, the Maxim Integrated MAX4823ETP+T offers a compact, efficient, and reliable solution for driving multiple relays and inductive loads, complete with built-in protection features and a simple interface for ease of integration into a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess