EN
  • EN
  • DE

LM5069MMX-1/NOPB

Part No LM5069MMX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description LM5069 Positive High Voltage Hot Swap / Inrush Current Controller with Power Limiting | IC CTLR HOT SWAP 48V 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) 9V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Supply Current 1.3mA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Feature Pins OUT, PGD, PWR, OVLO, TIMER, UVLO
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200311-LM5069MMX-1/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian LM5069MMX-1/NOPB CAD Model

Description

The LM5069MMX-1/NOPB is a high-performance power management integrated circuit (IC) designed and manufactured by Texas Instruments. This versatile device is part of TI's LM5069 hot swap controller series, which provides intelligent control of the power supply connections during insertion and removal of electronic systems from a live backplane or other powered interfaces.

Key Features

  • Hot Swap Control: The LM5069MMX-1/NOPB allows for the safe insertion and removal of circuit boards from a live backplane without causing disruptive glitches or short circuits, thanks to its hot swap capability.
  • Programmable Current Limit: The device features a programmable current limit to protect the system from overcurrent conditions. This ensures reliable operation and extends the lifespan of the electronic components.
  • Under-Voltage Lockout (UVLO): With its built-in UVLO feature, the LM5069MMX-1/NOPB prevents system operation at dangerously low voltages, which could otherwise lead to erratic behavior or damage.
  • Circuit Breaker Function: The IC integrates a circuit breaker function that provides fast response to short-circuit events, thereby protecting the electronic system from potential damage.
  • Power Good (PG) Output: A 'Power Good' output signal is provided, which indicates when the output voltage is within a specified range, allowing for system monitoring and control.

Applications

The LM5069MMX-1/NOPB is suitable for a wide range of applications, such as:

  • Server backplanes
  • Network switches and routers
  • Industrial equipment
  • Telecommunications infrastructure

Product Specifications

The device comes in a compact 8-pin MSOP (Mini Small Outline Package) that is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The part number LM5069MMX-1/NOPB indicates that this version is provided in a reel packaging suitable for automated assembly processes, and the 'NOPB' suffix denotes "No Lead (Pb)", emphasizing its environmentally friendly design.

Conclusion

Overall, the LM5069MMX-1/NOPB by Texas Instruments is a robust and reliable solution for power management in sophisticated electronic systems. Its advanced features ensure safe operation and protection for critical components, making it an essential part of any power-sensitive design.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9895 $54.8845
22+ $4.6737 $102.8214
34+ $4.5158 $153.5372
48+ $4.2000 $201.6000
62+ $4.0422 $250.6164
78+ $3.8843 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess