EN
  • EN
  • DE

KSZ8794CNXIC-TR

Part No KSZ8794CNXIC-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 64QFN  /  Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Controller
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ8794
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ8794CNXIC TR,KSZ8794CNXIC-CT,KSZ8794CNXIC TR-ND,KSZ8794CNXIC-DKR
Standard Package 1,000
Win Source Part Number 980956-KSZ8794CNXIC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8794CNXIC-TR CAD Model

Description

The KSZ8794CNXIC-TR is an integrated 4-port switch from Microchip Technology, designed to support high-speed signal processing and efficient data handling in networked devices. This advanced switch is an ideal solution for embedded systems that require network connectivity and switching capabilities.

Key Features:

  • Multiple Interfaces: It includes three MAC (Media Access Control) ports and one MII/RMII (Media Independent Interface / Reduced Media Independent Interface) interface for versatile connectivity options.
  • Enhanced Performance: The switch is designed to optimize network traffic, ensuring smooth and reliable data transmission with minimal packet loss.
  • Energy Efficient: With features like Energy Efficient Ethernet (EEE) standard support, it reduces power consumption during periods of low data activity, making it an environmentally friendly choice.
  • QoS Support: Quality of Service (QoS) features enable the prioritization of network traffic, which is critical for applications that require high bandwidth and low latency.
  • VLAN Support: Virtual LAN (VLAN) capabilities allow for network segmentation and improved security, as well as better management of network traffic.
  • Compact Form Factor: The KSZ8794CNXIC-TR comes in a compact package, making it suitable for space-constrained applications.

Applications:

The versatility of the KSZ8794CNXIC-TR makes it suitable for a wide range of applications, including but not limited to:

  • Home Networking Equipment
  • Industrial Automation Systems
  • Networked Printers and Multifunction Devices
  • Smart Home Devices
  • Network Attached Storage (NAS)

Availability:

The KSZ8794CNXIC-TR is available in tape and reel packaging, facilitating easy integration into manufacturing processes for high-volume production. Its robust design and comprehensive feature set make it a reliable and powerful component for networked systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8286 $58.9716
13+ $8.0645 $104.8385
20+ $7.8125 $156.2500
27+ $7.5605 $204.1335
35+ $7.3085 $255.7975
46+ $6.5524 $301.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess