EN
  • EN
  • DE

LAN7801T-I/9JX

Part No LAN7801T-I/9JX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 3.1 TO ETHER CNTRL 64SQFN  /  USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Bridge, USB to Ethernet
Interface Ethernet
Standards USB 3.1
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-SQFN (9x9)
Base Product Number LAN7801
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names LAN7801T-I/9JX-ND,LAN7801T-I/9JXCT,LAN7801T-I/9JXTR,LAN7801T-I/9JXDKR
Standard Package 3,300
Win Source Part Number 980265-LAN7801T-I/9JX
Ultra Librarian 3D Model Ultra Librarian LAN7801T-I/9JX CAD Model

Description

The LAN7801T-I/9JX is a high-performance, compact, single-chip USB 3.1 Gen 1 to 10/100/1000 Ethernet controller that offers an ideal solution for adding robust network connectivity to your embedded systems. Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this product stands out for its reliability, efficiency, and advanced features.

Key Features

  • High-Speed Networking: With support for 10/100/1000 Ethernet, the LAN7801T-I/9JX ensures fast and reliable network connections, making it suitable for applications that demand high throughput and low latency.
  • USB 3.1 Gen 1 Interface: The device leverages the bandwidth of USB 3.1 Gen 1 (formerly known as USB 3.0) to deliver superior performance over its USB interface, while maintaining backward compatibility with USB 2.0.
  • Energy Efficient: It incorporates energy-efficient Ethernet (IEEE 802.3az) and various power management features to reduce power consumption during periods of low data activity.
  • Advanced Functionality: The LAN7801T-I/9JX includes features such as full-duplex operation, VLAN tagging, and checksum offload for both IPv4 and IPv6, which help to optimize network traffic and enhance data integrity.
  • Compact Form Factor: Its small footprint makes it an excellent choice for space-constrained applications, allowing designers to integrate networking capabilities without significantly increasing the size of their product.

Applications

The versatility of the LAN7801T-I/9JX allows it to be used across various sectors. It is particularly well-suited for embedded systems, consumer electronics, home and office networking equipment, docking stations, USB to Ethernet adapters, gaming consoles, and industrial automation systems. Its robust design ensures that it can operate reliably in environments that require consistent performance and connectivity.

Quality and Support

As with all Microchip Technology products, the LAN7801T-I/9JX is designed to meet the high-quality standards expected by industry professionals. The company also provides comprehensive technical support and resources to assist with the integration and maintenance of their products, ensuring a smooth user experience from development through deployment.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1418 $69.4254
6+ $18.9882 $113.9292
9+ $18.3948 $165.5532
12+ $17.8014 $213.6168
15+ $17.2080 $258.1200
20+ $15.4279 $308.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess