The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM2596SX-ADJ

Part No LM2596SX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO263-5
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.967 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.5550
$54.425
80+
$1.2760
$102.080
125+
$1.2360
$154.500
170+
$1.1960
$203.320
220+
$1.1560
$254.320
290+
$1.0370
$300.730
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 235,094 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 089697-LM2596SX-ADJ
Family Name LM2596
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LM2596DSADJR4G;  LM2596DSADJG; MIC4576BUTR; 

Description

The LM2596SX-ADJ is an exceptional product from Texas Instruments, a renowned leader in the semiconductor industry. This product is a SIMPLE SWITCHER® step-down voltage regulator that is highly efficient and competent. It is designed to deliver an adjustable output voltage of 1.23 V to 37 V, making it a versatile solution for a wide range of applications. The LM2596SX-ADJ operates at a switching frequency of 150kHz, allowing it to use small-sized capacitors and inductors. This is a significant advantage as it results in a compact, space-saving design. The device is capable of driving a 3A load with excellent line and load regulation, demonstrating its high performance and reliability. The voltage regulator features internal circuitry which is designed to limit the peak inductor current, making the device inherently short-circuit proof. It also includes a thermal shutdown and current limit to protect the device under extreme operating conditions. This underlines the robustness and durability of the product, ensuring it can withstand challenging environments and continue to perform optimally. The LM2596SX-ADJ also boasts a high efficiency of up to 92%, minimizing the need for heatsinks and reducing the overall system cost. It is designed with a fixed voltage option and an adjustable voltage option, giving users the flexibility to choose according to their requirements. In terms of form factor, the LM2596SX-ADJ comes in a TO-263 package, which is a surface mount device. This package type is known for its excellent power dissipation characteristics, further enhancing the product's performance. The product is RoHS compliant, underlining Texas Instruments' commitment to producing environmentally-friendly products. It also meets the requirements of the REACH regulation, further emphasizing its adherence to high environmental and health standards. In conclusion, the LM2596SX-ADJ from Texas Instruments is a high-quality, high-performance, and reliable voltage regulator. It is designed with several key features that ensure its robustness, efficiency, and versatility. Whether you're designing a power supply for a specific application or need a general-purpose voltage regulator, the LM2596SX-ADJ is an excellent choice that offers great value and performance.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.