EN
  • EN
  • DE

TMS2716-45JL

Part No TMS2716-45JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2048-WORD BY 8-BIT ERASABLE PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270947-TMS2716-45JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS2716-45JL CAD Model

Description

The TMS2716-45JL is a high-quality, reliable Electrically Programmable Read-Only Memory (EPROM) chip produced by Texas Instruments. This device is designed for applications that require data storage which must not be lost when power is removed. The TMS2716-45JL provides a storage capacity of 16 kilobits and is organized as 2K x 8 bits, making it suitable for a wide range of data storage applications.

Key Features:

  • Memory Size: 16 Kbits (2K x 8)
  • Access Time: 45 ns, offering rapid data retrieval for high-performance systems
  • Single +5V Power Supply: Simplifies power management in circuit design
  • Programmable: Can be electrically programmed by the user for versatile use in custom applications
  • Extended Temperature Range: Operates effectively across a wide temperature range, making it suitable for various operating environments
  • Package: Comes in a 24-pin dual in-line package (DIP), which is widely used and easy to handle in electronic circuits

Applications:

The TMS2716-45JL is ideal for use in a variety of systems where long-term data retention is crucial. Common applications include:

  • Microprocessor systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunication infrastructure

Reliability and Quality:

As with all Texas Instruments products, the TMS2716-45JL EPROM is manufactured with a commitment to quality and reliability. The device undergoes rigorous testing to ensure it meets the high standards expected by designers and engineers in the field.

Conclusion:

The TMS2716-45JL from Texas Instruments is a versatile and dependable EPROM chip that offers excellent data storage capabilities for a multitude of electronic applications. Its fast access time, ease of programming, and durability in various conditions make it a smart choice for systems requiring non-volatile memory solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $24.7389
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess