EN
  • EN
  • DE

KSZ8864RMNUB

Part No KSZ8864RMNUB
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERENET SWITCH 64QFN  /  Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ8864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 976167-KSZ8864RMNUB
Ultra Librarian 3D Model Ultra Librarian KSZ8864RMNUB CAD Model

Description

Microchip Technology's KSZ8864RMNUB Ethernet Switch

The Microchip Technology KSZ8864RMNUB is a highly integrated, Layer 2 managed, four-port Ethernet switch with numerous features designed to reduce system complexity and overall power consumption. This makes it an ideal solution for embedded applications, home networking, and industrial automation where space and power efficiency are of paramount importance.

At the heart of the KSZ8864RMNUB is an advanced switch fabric that ensures fast data processing and reliable communication. The product comes with two 10/100BASE-TX ports and two 100BASE-FX fiber ports, providing flexibility in connectivity and allowing for a variety of network configurations. The inclusion of fiber ports is particularly beneficial for extended distance communications and environments that require immunity to electrical noise.

The KSZ8864RMNUB also features a non-blocking switch fabric, ensuring that all ports can operate at full wire-speed simultaneously, which is crucial for maintaining high throughput and low latency in busy networks. Additionally, the device supports a host of network management and security features, such as VLAN (Virtual Local Area Network), QoS (Quality of Service) prioritization, IGMP snooping, and port mirroring. These features help optimize network traffic, enhance security, and ensure quality performance for critical applications.

Designed with energy efficiency in mind, the KSZ8864RMNUB incorporates Green Ethernet technology, which includes features such as Energy Efficient Ethernet (EEE) and link down power saving. These technologies help reduce the power consumption of networked devices by dynamically adjusting energy usage based on the actual data traffic.

The product's small form factor and low power consumption do not come at the expense of durability or reliability. The KSZ8864RMNUB is built to withstand industrial operating temperatures ranging from -40°C to 85°C, making it suitable for harsh environments.

Overall, Microchip Technology's KSZ8864RMNUB is a powerful, versatile, and energy-efficient Ethernet switch that provides high-speed networking capabilities while addressing the needs of modern, compact, and green-conscious applications.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3083 $63.9249
6+ $17.4837 $104.9022
9+ $16.9374 $152.4366
13+ $16.3910 $213.0830
16+ $15.8446 $253.5136
22+ $14.2056 $312.5232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess