EN
  • EN
  • DE

USB5744-I/2GX01

Part No USB5744-I/2GX01
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Mfr Microchip Technology
Series -
Package Tray
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0, USB 3.2
Voltage - Supply 1.2V, 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Base Product Number USB5744
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260 pcs
Win Source Part Number 1383812-USB5744-I/2GX01
Ultra Librarian 3D Model Ultra Librarian USB5744-I/2GX01 CAD Model

Description

Microchip Technology USB5744-I/2GX01 USB 3.0 Hub Controller

The USB5744-I/2GX01 is a high-performance USB 3.0 hub controller from the reputable Microchip Technology, designed to extend the capabilities of a single USB port on a host system by providing additional USB ports. It is an ideal solution for a wide range of applications, including desktop and mobile PCs, consumer electronics, embedded systems, and more.

This versatile hub controller integrates a 4-port SuperSpeed USB 3.0 hub with a 5 Gbps link rate for each port, ensuring fast data transfer rates and efficient connectivity for multiple USB devices. The product is compliant with the USB 3.0 specification and is also backward compatible with USB 2.0 and 1.1 devices, providing a seamless user experience for a variety of peripherals such as external hard drives, flash drives, cameras, and more.

The USB5744-I/2GX01 is equipped with an internal USB 3.0 PHY, which simplifies design and reduces external component requirements, making it a cost-effective solution for system developers. The hub controller also supports individual port power control and over-current protection, enhancing system reliability and user safety.

Featuring configurable vendor ID, product ID, and device ID, the USB5744-I/2GX01 allows OEMs to customize their products for unique identification. The device can be configured through an I²C interface or via external EEPROM, which provides flexibility in terms of configuration and firmware updates.

For developers looking to implement fast-charging capabilities, the USB5744-I/2GX01 supports Battery Charging Specification 1.2, enabling faster charging of connected devices. Additionally, it includes Microchip's proprietary FlexConnect technology, which allows the hub to easily switch between a USB host and a USB device, making it a versatile choice for docking stations and other dual-role applications.

The hub controller is offered in a compact 64-pin QFN package, making it suitable for space-constrained applications. With its robust design, advanced features, and Microchip's commitment to quality, the USB5744-I/2GX01 is a reliable and high-performing solution for expanding USB connectivity in a multitude of electronic products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6245 $58.1225
13+ $9.5381 $123.9953
19+ $9.2400 $175.5600
26+ $8.9420 $232.4920
34+ $8.6439 $293.8926
45+ $7.7497 $348.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,198 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess