EN
  • EN
  • DE

KSZ8795CLXCC

Part No KSZ8795CLXCC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 70°C
Package 80-LQFP
Manufacturer Package 80-LQFP (10x10)
Win Source Part Number 1193818-KSZ8795CLXCC
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name KSZ8795CLX
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian KSZ8795CLXCC CAD Model

Description

Microchip Technology KSZ8795CLXCC Ethernet Switch

The KSZ8795CLXCC is a state-of-the-art integrated silicon solution from Microchip Technology, designed to enhance network performance with minimal power consumption. This highly efficient Ethernet switch is tailored for cost-sensitive applications that demand low power operation without compromising on functionality and reliability.

Key Features:

  • Five-Port Switch: The KSZ8795 family incorporates a five-port switch with a high-performance non-blocking architecture, ensuring seamless data flow across networks.
  • Integrated PHYs: It comes with four integrated 10/100BASE-TX PHYs, each providing high-speed networking capabilities while maintaining robust signal integrity.
  • Advanced Switch Features: The device supports a comprehensive set of features including QoS (Quality of Service), VLAN (Virtual LAN), and IGMP (Internet Group Management Protocol) snooping, to manage traffic efficiently and enhance network security.
  • Low Power Consumption: Designed for energy-efficient operations, the KSZ8795CLXCC is ideal for power-sensitive designs, contributing to lower overall system power requirements.
  • Versatile Applications: The switch is perfect for a multitude of applications such as home networking, industrial automation, and consumer electronics, adding flexibility and scalability to network designs.
  • Easy Management: Featuring an SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) interfaces, the device allows for easy management and configuration, simplifying network administration.

Package and Temperature Range:

The KSZ8795CLXCC is available in a compact 128-pin LQFP (Low Profile Quad Flat Package), making it suitable for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

About Microchip Technology:

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Their products range from microcontrollers and analog ICs to connectivity and security solutions, serving thousands of customers across the globe in the automotive, industrial, aerospace, consumer, and telecommunications markets.

You May Also Be Interested in

Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8251 $59.1255
11+ $9.7027 $106.7297
16+ $9.3995 $150.3920
22+ $9.0963 $200.1186
29+ $8.7930 $254.9970
39+ $7.8834 $307.4526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,041 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess