EN
  • EN
  • DE

KSZ8895MQI

Part No KSZ8895MQI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Protocol Ethernet
Function Switch
Interface MII
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ8895
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1193838-KSZ8895MQI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8895MQI CAD Model

Description

Microchip Technology's KSZ8895MQI Integrated Ethernet Switch

The KSZ8895MQI is a highly integrated Ethernet switch from Microchip Technology, designed to enable network communications in a wide array of applications. This robust and versatile chip is part of Microchip's family of Ethernet solutions, which are known for their reliability and performance in networking tasks.

At the heart of the KSZ8895MQI lies a feature-rich 5-port switch that supports 10/100Mbps speeds, making it suitable for fast and efficient data transfer within local area networks. It incorporates four 10/100BASE-T/TX PHYs and one MII/RMII/TMII interface, providing a flexible connection to the host processor. The chip's PHY engines include HP Auto MDI/MDIX, eliminating the need for crossover cables and simplifying network installation and troubleshooting.

One of the standout features of the KSZ8895MQI is its advanced QoS (Quality of Service) capabilities. With support for IEEE 802.1p priority queues, the chip ensures that critical network traffic is prioritized, allowing for smoother video streaming, VoIP calls, and other latency-sensitive applications. VLAN support (IEEE 802.1q) is also provided, enabling network segmentation for improved security and traffic management.

The KSZ8895MQI is designed with power efficiency in mind, featuring Green Ethernet technology for reduced power consumption. This not only helps to lower operational costs but also contributes to a greener and more sustainable network environment. The chip is also equipped with robust security features, including MAC address filtering and management access control, to protect against unauthorized access and ensure network integrity.

With its compact QFP (Quad Flat Package) form factor, the KSZ8895MQI is an ideal solution for embedded systems, networked appliances, and smart home devices. Its ease of use, coupled with Microchip's commitment to long-term availability and support, makes it a reliable choice for developers and manufacturers seeking to integrate networking functionality into their products.

Overall, the KSZ8895MQI from Microchip Technology is a powerful networking solution that offers a perfect blend of performance, efficiency, and security, making it a top choice for a variety of Ethernet-enabled devices.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess