EN
  • EN
  • DE

TPS54810PWR

Part No TPS54810PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Win Source Part Number 394746-TPS54810PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54810PWR CAD Model

Description

Product Overview: TPS54810PWR by Texas Instruments

The TPS54810PWR is a high-performance, synchronous step-down converter integrated circuit (IC) from Texas Instruments, designed for use in a wide range of applications. This device is part of TI's extensive line of power management solutions and is tailored to meet the rigorous demands of modern electronic systems, delivering efficient and reliable power conversion.

Key Features

  • Output Voltage Range: The TPS54810PWR offers an adjustable output voltage range that can be set from 0.9V to 3.3V, allowing it to cater to the needs of various digital circuits that require different voltage levels.
  • High Efficiency: With its integrated synchronous rectification and advanced MOSFET technology, this device achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Output Current: The IC is capable of delivering up to 8A of continuous output current, making it suitable for powering high-performance processors, FPGAs, and other power-hungry components.
  • Thermal Performance: Encased in a thermally enhanced 28-pin TSSOP PowerPAD™ package, the TPS54810PWR ensures excellent thermal performance, which is essential for maintaining stability and longevity in high-power applications.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and protection of the IC and the system it powers.

Applications

The versatility of the TPS54810PWR makes it an ideal choice for a variety of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial control and automation systems
  • Point-of-load power supplies

Technical Specifications

The TPS54810PWR operates with an input voltage range of 2.2V to 6V, making it compatible with various power sources. Its switching frequency is programmable from 200kHz to 4MHz, allowing designers to optimize the performance based on specific application requirements. Additionally, the device supports external synchronization for improved noise management in noise-sensitive applications.

With its robust design and comprehensive feature set, the TPS54810PWR is a reliable and efficient solution for your power management needs, ensuring stable operation even under challenging conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6877 $54.7508
9+ $11.2310 $101.0790
14+ $10.8800 $152.3200
19+ $10.5290 $200.0510
25+ $10.1781 $254.4525
33+ $9.1252 $301.1316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess