EN
  • EN
  • DE

MCP2200-I/SO

Part No MCP2200-I/SO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Protocol USB
Function Bridge, USB to UART
Interface UART
Standards USB 2.0
Supply Voltage (V) 3V ~ 5.5V
Supply Current 13mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MCP2200
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1221007-MCP2200-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian MCP2200-I/SO CAD Model

Description

The MCP2200-I/SO is a highly integrated USB-to-UART serial converter manufactured by Microchip Technology. It offers a simple and cost-effective solution for adding USB connectivity to applications with a UART interface. The device is housed in a compact SOIC-14 package, making it suitable for space-constrained applications.

Key Features

  • USB 2.0 Compliant: The MCP2200 supports full-speed USB 2.0 communication, ensuring high data transfer rates and compatibility with a wide range of USB hosts.
  • Integrated USB Transceiver: The device includes a built-in transceiver, eliminating the need for external USB-specific components and reducing the overall BOM cost.
  • UART Interface: It provides a simple UART interface, with baud rates ranging from 300 to 1 Mbps, which can be easily interfaced with microcontrollers or other UART-enabled devices.
  • 256 Bytes of User EEPROM: This EEPROM can be utilized to store configuration data, such as vendor ID, product ID, and other USB descriptors, which can be customized to suit specific application requirements.
  • Configurable GPIO: Eight general-purpose I/O pins are available and can be configured via USB commands, providing additional flexibility for control and monitoring tasks.
  • Low Power Consumption: The MCP2200-I/SO is designed for low power operation, making it suitable for battery-powered and portable applications.
  • Driver Support: Compatible with standard drivers available in most operating systems, which facilitates easy integration and reduces development time.

Applications

The MCP2200-I/SO is versatile and can be used in various applications such as:

  • Industrial Control Systems
  • Point-of-Sale Systems
  • Medical Devices
  • Data Acquisition Systems
  • PC Peripheral Devices

In summary, the Microchip MCP2200-I/SO offers a reliable and straightforward way to add USB connectivity to virtually any UART-based application. Its integration of essential USB and UART functions, along with customizable options, makes it a popular choice for developers looking to streamline their designs and accelerate time-to-market.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9665 $53.6985
21+ $4.8956 $102.8076
32+ $4.7426 $151.7632
44+ $4.5896 $201.9424
57+ $4.4366 $252.8862
76+ $3.9777 $302.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,551 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess