EN
  • EN
  • DE

USB5744T/2G

Part No USB5744T/2G
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Supply Voltage (V) 1.2V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Family Part Number USB5744
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 1278345-USB5744T/2G
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB5744T/2G CAD Model

Description

The USB5744T/2G is a high-performance USB 3.1 Gen 1 hub controller from the renowned Microchip Technology. This advanced product is designed to support data transfer rates of up to 5 Gbps, making it an excellent choice for applications that require fast and efficient data communication, such as high-speed external storage devices, video streaming, and complex industrial controls.

Key Features

  • High-Speed Interface: With USB 3.1 Gen 1 support, the USB5744T/2G facilitates super-speed data transfers, ensuring that connected devices operate at their maximum efficiency.
  • Connectivity: The hub controller is equipped with four downstream ports, providing ample connectivity options for multiple devices.
  • Backward Compatibility: It maintains compatibility with USB 2.0 and 1.1 devices, ensuring a broad range of legacy devices can be connected without any issues.
  • Power Management: The product features advanced power management options, including support for individual port power switching, which helps in reducing overall power consumption.
  • Customization: Microchip provides an option for configurable vendor ID (VID), product ID (PID), and device serial number, allowing for a personalized and secure setup.

Applications

The USB5744T/2G is versatile and can be integrated into a variety of applications. It is particularly well-suited for:

  • Desktop and laptop PCs
  • Docking stations
  • Monitors with USB hub functionality
  • Industrial automation systems
  • Multi-function USB peripherals

Technical Specifications

The USB5744T/2G is built to meet rigorous performance and reliability standards:

  • Compliance: Fully compliant with USB 3.1 Gen 1 and Intel's USB Battery Charging Specification Rev. 1.2.
  • Temperature Range: Operational across industrial temperature ranges, making it suitable for harsh environments.
  • Package: Available in a 64-pin QFN package, which is ideal for space-constrained applications.

With its robust feature set and Microchip's commitment to quality, the USB5744T/2G hub controller stands out as a superior solution for expanding USB capabilities in a wide array of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
Lowest to $10.0855
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7232 $53.7856
19+ $5.5165 $104.8135
29+ $5.3441 $154.9789
39+ $5.1717 $201.6963
51+ $4.9993 $254.9643
67+ $4.4821 $300.3007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess