EN
  • EN
  • DE

LT1121ACS8#TRPBF

Part No LT1121ACS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.75V
Maximum Output Voltage 30V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 3.75 V to 30 V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123951-LT1121ACS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1121ACS8#TRPBF CAD Model

Description

Product Overview: LT1121ACS8#TRPBF

The LT1121ACS8#TRPBF is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Linear Technology, a brand renowned for its precision electronic components. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications that require efficient power management.

Key Features

  • Low Dropout Voltage: The LT1121 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial in battery-powered devices where maximizing the usage of the available voltage is crucial.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, this regulator can support a variety of loads, making it versatile for different electronic circuits and applications.
  • Adjustable Output: While the device comes with a preset output voltage, it also offers the flexibility to adjust the output voltage as required by the application, using external resistors.
  • Stable with Low ESR Capacitors: The LT1121 is stable with output capacitors that have a low equivalent series resistance (ESR), which is advantageous for applications that utilize modern capacitor technologies.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, ensuring long-term reliability and safety in operation.
  • No Load Stability: The regulator is designed to remain stable without the need for a minimum load, which is an important feature for applications with varying load conditions.

Applications

The LT1121ACS8#TRPBF is suitable for a diverse range of applications, including but not limited to:

  • Portable, battery-powered devices
  • Microprocessor power supplies
  • Power management for peripherals and add-on cards
  • Automotive electronics
  • Industrial control systems

Package and Quality

Encased in an 8-lead SOIC package, the LT1121ACS8#TRPBF is designed for surface-mount technology (SMT), allowing for efficient assembly in modern electronic manufacturing. The product also adheres to Linear Technology's stringent quality standards, ensuring high reliability and performance consistency across different batches.

In summary, the LT1121ACS8#TRPBF from Linear Technology is a robust, versatile LDO voltage regulator that offers a blend of low dropout performance, high output current capability, and thermal protection, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0785 $63.7065
20+ $5.8080 $116.1600
31+ $5.6265 $174.4215
43+ $5.4451 $234.1393
55+ $5.2635 $289.4925
74+ $4.7190 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 527 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess