EN
  • EN
  • DE
  • IT

AD1991ASV

Part No AD1991ASV
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 40W STER 52TQFP / Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 52-TQFP-EP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 40W x 1 @ 4Ohm; 20W x 2 @ 8Ohm
Voltage - Supply 6.5V ~ 22.5V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Supplier Device Package 52-TQFP-EP (10x10)
Package / Case 52-TQFP Exposed Pad
Base Product Number AD1991
Standard Package 26 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 36276-AD1991ASV
Ultra Librarian 3D Model Ultra Librarian AD1991ASV CAD Model

Description

The AD1991ASV is a cutting-edge component manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to cater to the demanding needs of modern electronic applications, where precision and reliability are paramount.

Key Features

  • High Precision: The AD1991ASV is built for applications requiring precise signal conversion, ensuring high accuracy and stability in its performance.
  • Low Power Consumption: With the increasing demand for energy-efficient solutions, this device is engineered to operate on minimal power, making it ideal for portable and battery-powered applications.
  • Robust Design: Analog Devices Inc. has designed the AD1991ASV to withstand harsh industrial environments, ensuring long-term reliability and durability.
  • Integration: The component's compact size allows for easy integration into a wide range of electronic systems, without compromising on performance.
  • Support and Documentation: Comprehensive technical support and detailed documentation are available, providing valuable resources for developers and engineers.

Applications

The versatility of the AD1991ASV makes it suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Communication Infrastructure
  • Precision Instrumentation
  • Automotive Electronics

Technical Specifications

The AD1991ASV boasts an impressive set of technical specifications that underscore its performance capabilities. Key specifications include a wide operating temperature range, high input impedance, and low output noise. For detailed specifications, customers are advised to consult the product datasheet or contact Analog Devices Inc. directly.

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality. The AD1991ASV is subject to rigorous testing and quality control measures, ensuring that each component meets the strict standards set by the industry and the expectations of customers.

For more information or to request a quote for the AD1991ASV, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLSS AB STER 50MW 25WLCSP / Amplifier IC 2-Channel (Stereo) Class AB 25-WLCSP (2.5x2.5)
Lowest to $1.8458
Texas Instruments
IC AUDIO OPAMP / Amplifier IC
Lowest to $4.4233
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP / Amplifier IC 4-Channel (Quad) Class D 48-TSSOP-TOPEP
Lowest to $58.6747
Texas Instruments
IC AUDIO AMP / Amplifier IC
Lowest to $0.1598
Monolithic Power Systems Inc.
12V, 2X5W/2X2.5W CLASSD STEREO S
Need more? Email Us
Panasonic
IC AMP CLASS AB MONO 23W 12SIL / Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 12-SIL
Need more? Email Us
ON Semiconductor
11 WATT 2 CHANNEL BTL AF POWER A
Lowest to $12.4574
STMicroelectronics
IC AMP D STEREO 100W POWERSSO36
Lowest to $4.6965
Texas Instruments
PROTOTYPE / Amplifier IC
Lowest to $5.4024

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6545 $73.3090
4+ $30.0755 $120.3020
6+ $29.1357 $174.8142
8+ $28.1958 $225.5664
11+ $27.2560 $299.8160
14+ $24.4364 $342.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess