EN
  • EN
  • DE
  • IT

TAS2562YFPR

Part No TAS2562YFPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO OPAMP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Base Product Number TAS2562
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1321777-TAS2562YFPR
Ultra Librarian 3D Model Ultra Librarian TAS2562YFPR CAD Model

Description

Introducing the TAS2562YFPR Audio Amplifier from Texas Instruments

The TAS2562YFPR is a state-of-the-art audio solution by Texas Instruments, designed to bring high-quality sound to a variety of portable and space-constrained applications. This compact, yet powerful Class-D audio amplifier is perfect for enhancing the audio experience in devices such as smartphones, tablets, and other personal electronics that demand premium sound quality in a small footprint.

At the heart of the TAS2562YFPR lies an advanced digital signal processor (DSP) that enables sophisticated audio processing. This feature allows for tuning and refining the audio output to match specific speaker characteristics, ensuring an optimal listening experience. The integration of DSP also aids in reducing system complexity and power consumption, which is crucial for battery-powered devices.

The TAS2562YFPR is capable of delivering up to 5.7W of continuous output power into a 4-ohm load with less than 1% THD+N, ensuring loud and clear sound without distortion. Its high efficiency not only maximizes battery life but also minimizes thermal dissipation, which is a common challenge in compact electronics. The amplifier operates over a wide supply voltage range, accommodating various power sources and making it a versatile choice for different design needs.

Protection features are embedded within the TAS2562YFPR, including over-current, over-temperature, and under-voltage lockout, which safeguard the device and the speakers from potential damage. These protections guarantee reliability and longevity, which are critical for consumer electronics that are often subjected to varying operational conditions.

For ease of integration, the TAS2562YFPR comes in a compact 20-pin QFN package, allowing designers to incorporate it into space-constrained PCB layouts without compromising performance. Its I2C control interface supports seamless communication with microcontrollers or processors, enabling fine control over the amplifier's functions and parameters.

In conclusion, the TAS2562YFPR from Texas Instruments is an exceptional audio amplifier that offers a perfect blend of power, performance, and protection. Its advanced features and compact size make it an ideal choice for designers looking to elevate the audio experience in their next-generation portable devices.

You May Also Be Interested in

STMicroelectronics
IC AMP D STEREO 100W POWERSSO36
Lowest to $4.6965
STMicroelectronics
DISCRETE
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CLASS D MONO 2.5W 9WLCSP / Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.42x1.42)
Lowest to $1.0969
Analog Devices Inc.
IC AMP AUDIO PWR 40W STER 52TQFP / Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 52-TQFP-EP (10x10)
Lowest to $36.6545
Monolithic Power Systems Inc.
IC AMP CLASS D STEREO 20TSSOP
Lowest to $4.4888
Texas Instruments
PROTOTYPE
Need more? Email Us
Maxim Integrated
CLASS D AUDIO AMPLIFIER / Amplifier IC 1-Channel (Mono) Class D 10-uMAX
Lowest to $1.4317
Texas Instruments
6CH AFR W/3RD ORDER LPF / Amplifier IC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $3.3649

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4233 $57.5029
31+ $3.6294 $112.5114
48+ $3.5159 $168.7632
66+ $3.4026 $224.5716
86+ $3.2891 $282.8626
114+ $2.9488 $336.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess