EN
  • EN
  • DE
  • IT

TAS5721ADCA

Part No TAS5721ADCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 10W x 2 @ 8Ohm
Voltage - Supply 3V ~ 3.6V, 8V ~ 26.4V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TA)
Supplier Device Package 48-HTSSOP
Package / Case 48-PowerTFSOP (0.240", 6.10mm Width)
Standard Package 1 pcs
Win Source Part Number 734929-TAS5721ADCA
Ultra Librarian 3D Model Ultra Librarian TAS5721ADCA CAD Model

Description

The Texas Instruments TAS5721ADCA is a high-performance, integrated stereo digital audio amplifier designed to deliver exceptional sound quality for a wide range of consumer electronics applications. This state-of-the-art component is part of Texas Instruments' PurePath™ HD technology line, which is renowned for its ability to produce high-definition audio while minimizing power loss and preserving energy efficiency.

The TAS5721ADCA operates as a closed-loop architecture, which significantly reduces non-linearity and ensures optimal performance. With an advanced modulation system, this amplifier can achieve high efficiency of over 90% under typical conditions, making it an ideal choice for power-sensitive applications. The device supports a wide power supply range from 4.5V to 26.4V, allowing it to be used in a variety of equipment configurations.

This audio amplifier is capable of delivering up to 20W into an 8-ohm load with less than 1% THD+N, ensuring that it can drive most speakers with clarity and power. It also features an integrated audio processor that allows for advanced audio processing, such as bass boost, treble, and equalization, which can be customized through the I²C control interface.

The TAS5721ADCA is designed with built-in protection features, including over-current, over-temperature, and under-voltage protection, which safeguard the device and the speakers from potential damage. The thermal foldback feature ensures that the amplifier continues to operate even under high-temperature conditions by reducing the output power to prevent overheating.

For designers and engineers looking to incorporate high-quality audio into their products without the need for extensive external components, the TAS5721ADCA offers a compact and reliable solution. Its PowerPAD™ package ensures excellent thermal performance, and its flexibility makes it suitable for applications such as wireless speakers, soundbars, LCD TVs, docking stations, and other audio systems where space and power efficiency are critical.

Overall, the TAS5721ADCA from Texas Instruments represents a blend of performance, efficiency, and advanced features, making it a top choice for next-generation audio solutions.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP / Amplifier IC 4-Channel (Quad) Class D 48-TSSOP-TOPEP
Lowest to $58.6747
Skyworks Solutions Inc.
IC AMP CLASS D MONO 2.5W 9WLCSP / Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.42x1.42)
Lowest to $1.0969
Panasonic
IC AMP CLASS AB MONO 23W 12SIL / Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 12-SIL
Need more? Email Us
Texas Instruments
IC AUDIO AMP / Amplifier IC
Lowest to $0.1598
Texas Instruments
IC AMP CLASS D STEREO 48HTSSOP
Lowest to $1.8516
STMicroelectronics
IC AMP D STEREO 100W POWERSSO36
Lowest to $4.6965
STMicroelectronics
DISCRETE
Lowest to $9.3556
Monolithic Power Systems Inc.
IC AMP CLASS D STEREO 20TSSOP
Lowest to $4.4888
NXP / Nexperia
AUDIO POWER AMPLIFIER CLASS D 2
Lowest to $71.7135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess