EN
  • EN
  • DE

MAX13301AUM/V+

Part No MAX13301AUM/V+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D QUAD 80W 48TSSOP / Amplifier IC 4-Channel (Quad) Class D 48-TSSOP-TOPEP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 80W x 4 @ 4Ohm
Voltage - Supply 6V ~ 25.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 48-TSSOP-TOPEP
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number MAX133
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 881047-MAX13301AUM/V+
Ultra Librarian 3D Model Ultra Librarian MAX13301AUM/V+ CAD Model

Description

The MAX13301AUM/V+ is a sophisticated automotive audio amplifier designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance product is engineered to deliver exceptional sound quality and reliability for automotive infotainment systems, making it a top choice for manufacturers looking to enhance the audio experience in vehicles.

Key Features

  • High-Quality Audio Amplification: The MAX13301AUM/V+ provides four channels of audio amplification, ensuring clear and powerful sound output for an immersive listening experience.
  • Advanced Diagnostics: Equipped with comprehensive diagnostic capabilities, this amplifier can detect and report various faults such as short circuits and over-temperature conditions, ensuring safe and reliable operation.
  • Efficient Power Management: With its integrated power management system, the MAX13301AUM/V+ maintains optimal efficiency, reducing power consumption and heat generation.
  • Flexible Input Configurations: The device supports a variety of input configurations, allowing for easy integration with different audio sources and systems.
  • Robust Protection Features: Built-in protection mechanisms safeguard the amplifier against conditions such as under-voltage, over-voltage, and load dump, ensuring durability and long-term performance.

Applications

The MAX13301AUM/V+ is ideally suited for automotive applications where high-quality audio performance is essential. This includes:

  • Car infotainment and multimedia systems
  • Audio amplifiers for in-vehicle entertainment
  • Navigation and telematics systems

Technical Specifications

With a wide supply voltage range and low quiescent current, the MAX13301AUM/V+ is designed to operate efficiently across various automotive environments. Its small footprint and TSSOP-28 package make it a compact solution for space-constrained applications.

Conclusion

The MAX13301AUM/V+ from Maxim Integrated stands out as a versatile and robust audio amplifier, perfect for automotive manufacturers seeking to provide drivers with a premium audio experience. Its combination of high-quality sound amplification, advanced diagnostics, and efficient power management makes it a smart choice for next-generation vehicle audio systems.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess