EN
  • EN
  • DE

PTN3816EWY

Part No PTN3816EWY
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 4-LANE DISPLAY PORT LIN REDRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000373-PTN3816EWY
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters
Package Tape & Reel (TR) Cut Tape (CT)
Type ReDriver
Applications DisplayPort
Voltage - Supply 1.7V ~ 1.9V
Operating Temperature -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-WFLGA Exposed Pad
Supplier Device Package 36-HWFLGA (2.1x6)
Ultra Librarian 3D Model Ultra Librarian PTN3816EWY CAD Model

Description

The NXP PTN3816EWY is a state-of-the-art protocol converter designed to bridge the gap between DisplayPort (DP) inputs and HDMI 2.0a outputs, offering a seamless integration for a wide range of applications in the consumer electronics, computing, and automotive industries.

Key Features and Benefits

  • High-Resolution Support: The PTN3816EWY supports up to 4K UHD resolution at 60Hz, providing crystal-clear visuals for an immersive viewing experience.
  • Audio Capabilities: It carries high-definition audio formats, including LPCM, compressed audio (Dolby TrueHD, DTS-HD Master Audio), and up to 8 channels of digital audio for rich and dynamic soundscapes.
  • Advanced Color Spaces: Compatibility with a wide range of color spaces such as sRGB, YCbCr 4:2:0 / 4:2:2 / 4:4:4 ensures accurate color representation across different devices and media.
  • HDCP 2.2 Compliance: The device adheres to the latest High-bandwidth Digital Content Protection standards, ensuring secure content delivery and protection against piracy.
  • Low Power Consumption: Designed with power efficiency in mind, the PTN3816EWY minimizes energy usage, making it ideal for battery-powered devices.
  • Compact Form Factor: The small footprint of the PTN3816EWY allows for easy integration into a variety of hardware designs without significant space constraints.

Applications

The PTN3816EWY is suitable for a broad spectrum of applications, including but not limited to:

  • Home Entertainment Systems
  • Gaming Consoles
  • Professional Monitors and Displays
  • Laptops and Ultrabooks
  • Docking Stations
  • Automotive Infotainment Systems

With its robust feature set and compliance with the latest industry standards, the NXP PTN3816EWY provides a reliable and high-performance solution for converting DisplayPort signals to HDMI 2.0a, ensuring compatibility with the latest generation of displays and audio/video equipment.

You May Also Be Interested in

Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9884 $53.8956
21+ $4.9136 $103.1856
32+ $4.7600 $152.3200
44+ $4.6065 $202.6860
57+ $4.4529 $253.8153
76+ $3.9923 $303.4148
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,825 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess