EN
  • EN
  • DE

TDA9885TS/V5

Part No TDA9885TS/V5
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC IF-PLL DEMOD I2C-BUS 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Demodulator
Applications TV
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 091109-TDA9885TS/V5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9885TS/V5 CAD Model

Description

The NXP TDA9885TS/V5 is a highly integrated circuit designed for processing analog signals in television and multimedia applications. This advanced demodulator IC is part of NXP's commitment to providing high-quality components for the consumer electronics market, ensuring reliable performance and compatibility with a wide range of devices.

Key Features

  • Multi-Standard Support: The TDA9885TS/V5 supports various analog broadcast standards, including PAL, NTSC, and SECAM. This makes it a versatile solution for global applications, allowing manufacturers to design products for different markets without changing the core components.
  • Automatic Standard Detection: With its ability to automatically detect the incoming signal standard, the IC simplifies the design of TV receivers and similar devices, ensuring seamless operation for the end-user.
  • Integrated Filters: The chip includes integrated sound and vision intermediate frequency (IF) filters, which reduce the need for external components and minimize the overall footprint of the circuit on the PCB.
  • Minimal Adjustment: Designed for ease of use, the TDA9885TS/V5 requires minimal external adjustment. This feature contributes to a reduction in manufacturing time and costs, as well as increased reliability of the final product.

Applications

The TDA9885TS/V5 is ideal for a range of consumer electronics products where analog signal processing is required. Common applications include:

  • Television sets
  • Set-top boxes
  • Video recorders
  • PC TV cards

Technical Specifications

Some of the technical specifications that make the TDA9885TS/V5 a preferred choice for designers include:

  • 5 V supply voltage
  • Low power consumption
  • Small package size: SOT-341-1
  • High-level interface compatibility (I²C-bus)

Overall, the NXP TDA9885TS/V5 is a powerful solution for analog signal demodulation, providing manufacturers with a compact, efficient, and cost-effective component. Its robust feature set and flexibility make it an essential part of any analog signal processing system in today's multimedia landscape.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3906 $62.5770
105+ $1.1411 $119.8155
160+ $1.1053 $176.8480
220+ $1.0695 $235.2900
280+ $1.0337 $289.4360
375+ $0.9275 $347.8125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess