EN
  • EN
  • DE

TUSB1044IRNQR

Part No TUSB1044IRNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications USB Type C
Data Rate (Max) 10Gbps
Number of Channels 4
Delay Time 160ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 5 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1044
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 963775-TUSB1044IRNQR
Ultra Librarian 3D Model Ultra Librarian TUSB1044IRNQR CAD Model

Description

Introducing the TUSB1044IRNQR by Texas Instruments

The TUSB1044IRNQR is a cutting-edge product from Texas Instruments, renowned for their innovative solutions in the semiconductor industry. This high-performance device is designed to enhance connectivity and data transfer capabilities in a wide range of applications.

Key Features:

  • USB Type-C and USB Power Delivery Support: The TUSB1044IRNQR is equipped with the latest USB Type-C and USB Power Delivery (PD) support, enabling faster charging and data transfer rates for devices equipped with USB-C ports.
  • High-Speed Data Transfer: This device boasts high-speed data transfer capabilities, making it ideal for applications that require rapid data exchange, such as video streaming and file transfers.
  • Multi-Protocol Compatibility: It supports various protocols, including USB 3.2, DisplayPort 1.4, and Thunderbolt 3, ensuring compatibility with a wide range of devices and systems.
  • Enhanced Signal Quality: The TUSB1044IRNQR is designed to provide improved signal quality, which is crucial for maintaining the integrity of data during high-speed transmissions.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the device is safeguarded against common electrical hazards, enhancing its durability and lifespan.

Applications:

The versatility of the TUSB1044IRNQR makes it suitable for a variety of applications, including:

  • Docking stations
  • Monitors and displays
  • High-definition surveillance cameras
  • Data storage and servers
  • Consumer electronics

Quality and Reliability:

As with all Texas Instruments products, the TUSB1044IRNQR is manufactured to the highest quality standards, ensuring reliability and performance. It is designed to meet the rigorous demands of both consumer and industrial applications.

Environmental Considerations:

Texas Instruments is committed to environmental stewardship. The TUSB1044IRNQR is produced with eco-friendly practices and materials, aligning with global environmental regulations.

With its advanced features and robust design, the TUSB1044IRNQR from Texas Instruments is an excellent choice for anyone looking to enhance their device connectivity and data transfer capabilities.

You May Also Be Interested in

Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9032 $55.2256
18+ $5.6641 $101.9538
28+ $5.4871 $153.6388
38+ $5.3101 $201.7838
49+ $5.1331 $251.5219
66+ $4.6021 $303.7386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess