EN
  • EN
  • DE

DS15MB200TSQX/NOPB

Part No DS15MB200TSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, Multiplexer
Applications LVDS
Input BLVDS, CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 1.5Gbps
Delay Time 1.0ns
Signal Conditioning Output Pre-Emphasis
Capacitance - Input 2pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 225mA
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1168862-DS15MB200TSQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS15MB200TSQX /NOPB
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS15MB200TSQX/NOPB CAD Model

Description

Product Overview: DS15MB200TSQX/NOPB

The DS15MB200TSQX/NOPB is a high-performance, dual-channel signal conditioning buffer from Texas Instruments designed for applications that require high-speed data transmission over long or lossy cables. This device is particularly suited for extending the reach and improving the signal integrity of high-speed data interfaces.

Key Features

  • High-Speed Signal Conditioning: The DS15MB200TSQX/NOPB supports data rates up to 3.125 Gbps, making it ideal for high-speed data transfer applications.
  • Dual Channel: The device features two independent channels, each capable of equalizing and re-driving signals, providing versatility in managing multiple data streams.
  • Programmable Equalization and Output Swing: Users can program the level of equalization and the output voltage swing to optimize performance for specific cable lengths and types.
  • Low Power Consumption: Designed with power efficiency in mind, the DS15MB200TSQX/NOPB helps to reduce the overall power consumption of the system.
  • Signal Integrity: The buffer enhances signal integrity by reducing jitter and compensating for inter-symbol interference (ISI) and cable loss.

Applications

The DS15MB200TSQX/NOPB is suitable for a wide range of applications, including but not limited to:

  • Backplane and cable data transmission
  • Serial digital interface (SDI) video
  • PCI Express and SATA extension
  • Telecommunications and networking equipment
  • Industrial control and automation systems

Reliability and Packaging

The device is offered in a compact 48-pin WQFN package, ensuring a small footprint for space-constrained applications. It is also characterized for operation from -40°C to 85°C, providing reliable performance across a wide range of environmental conditions. The 'NOPB' designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Overall, the DS15MB200TSQX/NOPB from Texas Instruments is a robust and versatile solution for enhancing the performance and reliability of high-speed data transmission systems.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3658 $56.8290
11+ $9.3258 $102.5838
17+ $9.0344 $153.5848
23+ $8.7429 $201.0867
30+ $8.4515 $253.5450
40+ $7.5772 $303.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,392 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess