The HN4B04J is a silicon NPN epitaxial bipolar transistor array manufactured by Toshiba Semiconductor and Storage. It is designed for general-purpose amplification and switching applications. These arrays consist of multiple transistors in a single package, offering space savings and simplified circuit designs.
Applications:
- General-purpose amplification
- Switching circuits
- Inverter circuits
- Driver stages
- Interface circuits
Features:
- Multiple transistors in one package
- High current capability
- Low saturation voltage
- High fT (transition frequency)
- Surface mount package options
Benefits:
- Reduced component count and board space
- Simplified circuit design and layout
- Improved circuit performance due to matched transistor characteristics within the array.
- Enhanced reliability due to integrated design.
- Cost-effective solution for multi-transistor applications.
Additional Details:
The HN4B04J typically features four NPN transistors in a single package, such as a SOP-16 or similar small outline package. Each transistor generally has a collector current rating in the range of 100-500mA and a collector-emitter voltage rating of 50V. The current gain (hFE) is typically in the range of 100 to 400, ensuring good amplification characteristics.
The high transition frequency allows it to be used in relatively high-speed switching applications. The low saturation voltage minimizes power dissipation when the transistor is in the ON state. The matched characteristics of the transistors within the array improve circuit stability and predictability.
This transistor array is suited for various applications where multiple transistors are needed, allowing designers to create compact and efficient circuits. It is commonly found in consumer electronics, industrial control systems, and communication equipment.
Manufacturer's Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, application notes, and recommended soldering profiles.