EN
  • EN
  • DE

SN65LVDS105PWRG4

Part No SN65LVDS105PWRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, Multiplexer
Input LVTTL
Output LVDS
Data Rate (Maximum) 400Mbps
Delay Time 2.2ns
Capacitance - Input 3pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 23mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1252880-SN65LVDS105PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS105
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS105PWRG4 CAD Model

Description

Product Overview: SN65LVDS105PWRG4

The SN65LVDS105PWRG4 is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments. This device is engineered to manage LVDS signals, which are widely used in applications requiring high-speed data transmission with minimal electromagnetic interference (EMI). The SN65LVDS105PWRG4 is an ideal choice for a wide range of industrial, telecommunications, computing, and networking applications.

Key Features

  • High-Speed Data Transmission: The SN65LVDS105PWRG4 supports signaling rates up to 400 Mbps, facilitating rapid data transfer between devices.
  • Low-Voltage Operation: Operating with a supply voltage range of 3.3V, this device is optimized for low-power consumption, making it suitable for power-sensitive applications.
  • Differential Signaling: LVDS technology helps in reducing EMI and crosstalk, thus enhancing signal integrity over long cable distances.
  • Robust Protection: The device includes integrated fail-safe circuitry that ensures a high-impedance state on the receiver output upon loss of input signal, enhancing system reliability.
  • Wide Temperature Range: With an operational temperature range of -40°C to 85°C, the SN65LVDS105PWRG4 is designed to perform reliably in harsh environmental conditions.

Applications

  • High-speed data transmission systems
  • Networking equipment and switches
  • Telecommunications infrastructure
  • Industrial control and automation
  • Computer motherboards and peripherals

Package and Quality

The SN65LVDS105PWRG4 is offered in a compact TSSOP (Thin Shrink Small Outline Package) with 14 pins, ensuring a small footprint on printed circuit boards (PCBs). Texas Instruments is known for its commitment to quality, and this product is no exception; it is manufactured under stringent quality control measures to deliver consistent performance and reliability.

In summary, the SN65LVDS105PWRG4 from Texas Instruments is a robust, high-speed LVDS repeater that provides efficient data transmission with enhanced signal integrity. Its low-power operation, integrated protection features, and suitability for a wide range of environmental conditions make it an excellent choice for designers looking to implement reliable high-speed communication interfaces in their systems.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,118 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess