EN
  • EN
  • DE

SN65LVDT101DGKRG4

Part No SN65LVDT101DGKRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DIFFERENTIAL TRANSLATOR/REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVPECL
Data Rate (Maximum) 2Gbps
Number of Channels 1
Delay Time 630ps
Capacitance - Input 0.6pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 50mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252945-SN65LVDT101DGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDT101
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDT101DGKRG4 CAD Model

Description

The SN65LVDT101DGKRG4 is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments. This integrated circuit is engineered to provide a robust interface for high-speed data transmission over differential lines. It is an essential component for applications that demand high data rates and noise immunity, making it ideal for telecommunications, computing, and networking infrastructure.

Key Features

  • High-Speed Data Transmission: The SN65LVDT101DGKRG4 supports signaling rates up to 400 Mbps, ensuring rapid data transfer for time-sensitive applications.
  • Low-Voltage Operation: The device operates at a supply voltage range of 3.3V, which is conducive to low power consumption and compatibility with modern low-voltage systems.
  • Differential Signaling: LVDS technology provides excellent noise immunity and minimizes electromagnetic interference (EMI), which is critical for maintaining signal integrity in noisy environments.
  • Fail-Safe Receiver: The built-in fail-safe feature ensures a high output level when the inputs are undriven, preventing false signaling during power-up or when the input is disconnected.

Applications

The versatility of the SN65LVDT101DGKRG4 makes it suitable for a wide range of applications, including:

  • Backplane data transmission
  • Cable extenders
  • Networking switches and routers
  • High-speed data acquisition systems
  • Computer peripheral interfacing

Reliability and Packaging

The SN65LVDT101DGKRG4 is offered in a compact 8-pin VSSOP (DGK) package, which is optimized for space-constrained applications. Texas Instruments ensures that this product meets strict quality standards for reliability and performance. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The SN65LVDT101DGKRG4 is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This commitment helps customers meet regulatory requirements and supports sustainability objectives.

You May Also Be Interested in

Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1262 $53.6406
30+ $3.3856 $101.5680
46+ $3.2798 $150.8708
64+ $3.1740 $203.1360
82+ $3.0682 $251.5924
110+ $2.7508 $302.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess