EN
  • EN
  • DE

FIN1108MTDX

Part No FIN1108MTDX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LVDS 8-Port, High-Speed Repeater
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Type Buffer, ReDriver
Applications LVDS
Input LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 800Mbps
Number of Channels 8
Delay Time 1.75ns
Capacitance - Input 3pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 80mA (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1174277-FIN1108MTDX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name FIN1108
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian FIN1108MTDX CAD Model

Description

The FIN1108MTDX is a buffer and re-driver integrated circuit manufactured by Fairchild/ON Semiconductor.

  • Data Rate (Maximum): 800Mbps
  • Application: LVDS
  • Channels: 8
  • Delay Time: 1.75ns
  • Input Voltage: 3V to 3.6V
  • Operating Supply Current (Maximum): 80mA
  • Package: 48-TFSOP
  • Compliance: Halogen-Free

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5319 $52.2552
19+ $5.3596 $101.8324
29+ $5.1921 $150.5709
40+ $5.0246 $200.9840
52+ $4.8571 $252.5692
69+ $4.3546 $300.4674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess