EN
  • EN
  • DE

SN65LVDS104DRG4

Part No SN65LVDS104DRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Maximum) 400Mbps
Delay Time 3.1ns
Capacitance - Input 3pF
Supply Voltage (V) 3V ~ 3.6V
Supply Current 23mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SN65LVDS104
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1252876-SN65LVDS104DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS104DRG4 CAD Model

Description

SN65LVDS104DRG4: A High-Speed Differential Line Receiver from Texas Instruments

The SN65LVDS104DRG4 is a quint differential line receiver designed to meet the rigorous demands of high-speed data transmission. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to operate with a wide range of applications that require high data rates and noise immunity.

Constructed with a robust differential input structure, the SN65LVDS104DRG4 can receive signals with a differential input voltage range of 100 mV to 2 V, making it compatible with a variety of signaling standards besides LVDS, such as Bus LVDS, M-LVDS, and CML. This versatility ensures that it can be seamlessly integrated into various system designs without the need for additional components.

The receiver boasts a wide data rate range from 0 to 400 Mbps (200 MHz), which allows it to support various high-speed interfaces, including backplane, cable, and PCB trace connections. With its low power consumption, typically just 10 mW per channel when operating at 200 MHz, the SN65LVDS104DRG4 is an energy-efficient solution for today's green technology requirements.

Featuring a fail-safe receiver function, the SN65LVDS104DRG4 ensures a logic-high output when inputs are shorted or open, providing additional reliability and safety for the system. This feature is particularly useful in applications where signal integrity may be compromised due to cable disconnects or faults.

The device is available in a compact 16-pin SOIC package (DRG4), which is designed to minimize board space and is ideal for space-constrained applications. Its operating temperature range of -40°C to 85°C makes it suitable for use in industrial environments. Additionally, the SN65LVDS104DRG4 is characterized for operation from a single 3.3V supply, further simplifying power supply design.

Overall, the SN65LVDS104DRG4 from Texas Instruments is an excellent choice for designers looking for a reliable, high-speed differential line receiver that can handle the challenges of modern digital communication systems.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5577 $50.0193
22+ $4.5602 $100.3244
34+ $4.4177 $150.2018
47+ $4.2752 $200.9344
61+ $4.1327 $252.0947
81+ $3.7052 $300.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,306 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess