EN
  • EN
  • DE
  • IT

SN65LVCP1412RLHR

Part No SN65LVCP1412RLHR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Maximum) 14.2Gbps
Number of Channels 2
Delay Time 65ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Operating Supply Voltage 2.375 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x5)
Win Source Part Number 1252832-SN65LVCP1412RLHR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVCP1412
Introduction Date September 21, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVCP1412RLHR CAD Model

Description

The SN65LVCP1412RLHR, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, low-voltage differential signaling (LVDS) repeater designed to manage high-speed data transmission with exceptional signal integrity. This device is part of TI's interface family and is widely used in applications that require the transfer of fast serial data streams over printed circuit boards or cable interconnects.

Key Features

  • High-Speed Data Transmission: The SN65LVCP1412RLHR facilitates data rates up to 3.4 Gbps, making it ideal for high-speed data applications, including backplane interconnects and high-resolution video interfaces.
  • Low Power Consumption: Designed with energy efficiency in mind, this repeater operates with a minimal power draw, contributing to overall system power savings.
  • Signal Conditioning: It includes signal conditioning features such as input equalization and output de-emphasis, which compensates for inter-symbol interference (ISI) and extends the reach of high-speed signals over long distances.
  • Hot-Plug Capability: The device supports hot-plugging, allowing for the connection and disconnection of components without the need to power down the system.
  • Small Form Factor: The SN65LVCP1412RLHR is available in a compact QFN package, which is conducive to space-constrained applications.

Applications

The versatility of the SN65LVCP1412RLHR makes it suitable for a wide array of applications, including but not limited to:

  • High-speed data communication in computing and networking equipment
  • Signal repeater for high-resolution video displays and digital signage
  • Backplane interconnects for servers and storage systems
  • Industrial control systems requiring robust data transmission

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVCP1412RLHR is built to meet the stringent requirements of the industrial market. It is designed to withstand harsh environments and maintain its performance over a wide temperature range. With Texas Instruments' reputation for reliability, this product is an excellent choice for designers looking to incorporate a durable and high-performing LVDS repeater into their systems.

You May Also Be Interested in

NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Need more? Email Us
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $1.9976
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess