EN
  • EN
  • DE

RT9819B-26PV

Part No RT9819B-26PV
Manufacturer Richtek USA Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 711940-RT9819B-26PV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9819B-26PV CAD Model

Description

The RT9819B-26PV is a voltage detector IC manufactured by Richtek USA Inc. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. It is commonly used in microcontrollers, memory devices, and other critical systems to ensure reliable operation by preventing data corruption or system malfunctions during voltage sags or power failures.

Applications

  • Microcontroller systems
  • Memory devices (SRAM, Flash)
  • Real-time clocks (RTC)
  • Power management circuits
  • Portable devices

Features

  • Precise voltage detection: Accurately monitors the supply voltage with a high degree of precision.
  • Fixed threshold voltage: The detection threshold is fixed at a specific voltage level (2.6V in this case), providing a reliable reset signal.
  • Open-drain reset output: The reset output is open-drain, allowing for flexible interfacing with other devices and easy implementation of wired-OR configurations.
  • Low supply current: Consumes very little current, making it suitable for battery-powered applications.
  • Small form factor: Compact package design allows for easy integration into space-constrained applications.
  • Built-in hysteresis: Prevents oscillation near the threshold voltage by introducing hysteresis.

Benefits

  • System reliability: Ensures reliable operation of electronic systems by providing a reset signal during voltage sags or power failures.
  • Data protection: Prevents data corruption in memory devices by initiating a reset sequence before the voltage drops below a critical level.
  • Simplified system design: Requires minimal external components, simplifying the design process.
  • Low power consumption: Minimizes power consumption, extending battery life in portable devices.
  • Cost-effective solution: Provides a cost-efficient solution for voltage monitoring and reset generation.

Additional Details

The RT9819B-26PV typically comes in small surface-mount packages (e.g., SOT-23 or similar). The open-drain reset output requires a pull-up resistor. The specific value of the pull-up resistor depends on the application and the load on the reset line. The device's datasheet provides detailed information on electrical characteristics, timing diagrams, and application circuits. Careful consideration should be given to the selection of the pull-up resistor and the layout of the PCB to ensure optimal performance and noise immunity.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess