EN
  • EN
  • DE

FDS6670AS_NL

Part No FDS6670AS_NL
Manufacturer Fairchild/ON Semiconductor
Description 30V N-Channel PowerTrench SyncFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173903-FDS6670AS_NL
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FDS6670AS_NL CAD Model

Description

The FDS6670AS_NL is an N-Channel PowerTrench® MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for use in various power switching applications, offering a combination of low on-resistance (RDS(on)) and fast switching speeds. The '_NL' suffix typically indicates a lead-free or RoHS compliant version.

Applications

  • DC-DC Conversion
  • Load Switching
  • Battery Management Systems
  • Power Management in Portable Devices
  • Synchronous Rectification

Features

  • Low RDS(on): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses at higher frequencies.
  • Logic Level Gate Drive: Compatible with logic-level control signals.
  • High Avalanche Energy Rating: Provides robustness against transient voltage spikes.
  • Lead-Free/RoHS Compliant: Environmentally friendly construction.

Benefits

  • Increased power conversion efficiency, resulting in less heat generation and longer battery life in portable devices.
  • Reduced switching losses, enabling higher frequency operation and smaller component sizes.
  • Simplified gate drive circuitry, reducing component count and cost.
  • Improved reliability and robustness in demanding applications.
  • Compliance with environmental regulations.

Additional Details

The FDS6670AS_NL MOSFET is commonly available in a surface-mount package, such as a PowerPAK SO-8, designed for efficient heat dissipation. Key parameters specified in the datasheet include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and RDS(on) at various gate-source voltages. Consult the official datasheet from Fairchild/ON Semiconductor for detailed electrical characteristics, thermal resistance, gate charge, and other relevant specifications. Proper thermal management is essential for reliable operation, especially at higher currents. Adhering to the manufacturer's recommended operating conditions ensures optimal performance and longevity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess