EN
  • EN
  • DE

DS280MB810ZBLR

Part No DS280MB810ZBLR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REPEATER 28GBPS 135NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Multiplexer 8 Channel 28Gbps 135-NFBGA (8x13)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 135-LFBGA
Case / Package 135-NFBGA (8x13)
Family Name DS280MB810
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869554-DS280MB810ZBLR
Ultra Librarian 3D Model Ultra Librarian DS280MB810ZBLR CAD Model

Description

Product Overview: DS280MB810ZBLR by Texas Instruments

The DS280MB810ZBLR from Texas Instruments is a state-of-the-art signal conditioning retimer designed to enhance signal integrity for high-speed data transmission. This advanced integrated circuit is specifically engineered to target demanding applications that require robust and reliable data transfer over long distances or through noisy environments.

Key Features

  • High-Performance Retimer: Equipped with eight channels, this retimer supports data rates up to 28 Gbps per channel, making it suitable for high-bandwidth applications.
  • Flexible Interface: The DS280MB810ZBLR is compatible with a variety of high-speed interfaces, including SAS, SATA, Fibre Channel, and Ethernet, ensuring versatility across different platforms and systems.
  • Adaptive Equalization: With built-in adaptive equalization, this device can automatically compensate for signal loss over long PCB traces or cables, maintaining signal integrity and performance.
  • Low Power Consumption: Designed for efficiency, the DS280MB810ZBLR operates with low power consumption, making it an ideal choice for energy-sensitive applications.
  • Advanced Diagnostics: The product includes diagnostic features such as eye diagrams and voltage margining, which aid in system validation and troubleshooting.

Applications

The DS280MB810ZBLR is well-suited for a wide range of high-speed data applications, including:

  • Data center and enterprise storage systems
  • High-performance computing
  • Networking equipment
  • Telecommunications infrastructure

Product Specifications

The DS280MB810ZBLR is offered in a compact 78-pin QFN package, providing a space-saving solution for dense PCB layouts. It operates over a temperature range of 0°C to 70°C, accommodating a variety of operating environments. With its robust design and advanced signal conditioning capabilities, this product from Texas Instruments is an essential component for ensuring high-speed data integrity and performance in modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0771 $72.0771
2+ $69.8247 $139.6494
3+ $67.5723 $202.7169
4+ $65.3199 $261.2796
6+ $58.5627 $351.3762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess