EN
  • EN
  • DE

DS125MB203SQ/NOPB

Part No DS125MB203SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER PCIE 4CH 54WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 54-WFQFN Exposed Pad
Case / Package 54-WQFN (10x5.5)
Family Name DS125MB203
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44051-1-ND, 296-DS125MB203SQ/NOPBTR, 296-44051-6, 296-44051-1, 296-DS125MB203SQ/NOPBCT, 296-44051-2, -296-44051-1, DS125MB203SQ/NOPB-ND, 296-44051-2-ND, 296-44051-1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869388-DS125MB203SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS125MB203SQ/NOPB CAD Model

Description

The DS125MB203SQ/NOPB is an advanced signal conditioning solution designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This product is specifically engineered to enhance the performance and reliability of high-speed data transmission in demanding applications.

Key Features

  • Dual-Channel Retimer: The DS125MB203SQ/NOPB features a dual-channel retimer with signal conditioning capabilities that can operate at speeds up to 12.5 Gbps per channel.
  • Adaptive Equalization: It includes adaptive equalization technology, which automatically optimizes signal integrity over various media types, including printed circuit boards, cables, and connectors.
  • Flexible Interface: This device supports multiple interface standards, such as PCIe, SATA, SAS, and Fibre Channel, making it highly versatile for various high-speed serial applications.
  • Low Power Consumption: With an emphasis on power efficiency, the DS125MB203SQ/NOPB maintains low power consumption, which is critical for thermal management and system reliability.
  • Advanced Packaging: It comes in a compact, surface-mount package that is footprint-compatible with other devices in the same family, simplifying the design and integration process for engineers.

Applications

The DS125MB203SQ/NOPB is ideal for use in a wide range of high-speed data communication applications. Some of the typical use cases include:

  • Data center and enterprise storage systems
  • High-performance computing (HPC) clusters
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The DS125MB203SQ/NOPB is no exception, as it is built to provide robust performance in the most challenging environments. It is available in a lead-free, RoHS-compliant package, ensuring compliance with environmental regulations and standards.

Ordering Information

The part number DS125MB203SQ/NOPB denotes a specific configuration of the device that is provided in a tape and reel packaging format, suitable for automated assembly processes. For detailed ordering and shipping information, customers can contact Texas Instruments or their authorized distributors.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5789 $61.1578
4+ $25.0904 $100.3616
7+ $24.3064 $170.1448
9+ $23.5223 $211.7007
11+ $22.7382 $250.1202
15+ $20.3860 $305.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess