EN
  • EN
  • DE

SN65LVDS1050PW

Part No SN65LVDS1050PW
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Input LVDS, LVTTL
Output LVDS, LVTTL
Data Rate (Maximum) 400Mbps
Number of Channels 2
Delay Time 1.7ns
Capacitance - Input 3pF
Operating Supply Voltage 2.4 V ~ 3.6 V
Operating Supply Current 12mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 784740-SN65LVDS1050PW
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS1050
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVDS1050PW CAD Model

Description

Product Overview: SN65LVDS1050PW by Texas Instruments

The SN65LVDS1050PW is a high-performance differential line receiver designed by Texas Instruments to meet the rigorous demands of high-speed data transmission in modern communication infrastructures. This integrated circuit is part of TI's renowned family of low-voltage differential signaling (LVDS) products, which are widely recognized for their robustness, reliability, and efficiency in data-intensive applications.

Key Features

  • High Data Rates: The SN65LVDS1050PW is capable of supporting data rates up to 400 Mbps, making it an ideal choice for applications requiring fast data transfer, such as gigabit Ethernet, telecommunications, and computing.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with a minimal power draw, which is critical for maintaining the thermal integrity of densely packed electronic systems.
  • Differential Inputs and Outputs: The use of differential signaling allows for higher noise immunity and reduced electromagnetic interference (EMI), which is crucial in maintaining signal integrity over longer distances and in noisy environments.
  • Wide Operating Temperature Range: The device is built to perform reliably over a broad temperature range, typically from -40°C to 85°C, ensuring stable operation in various industrial and commercial settings.
  • Fail-Safe Receiver: The receiver inputs provide a fail-safe feature that ensures a high output state when the inputs are left open, shorted, or terminated but idle, enhancing the system's robustness against faults.

Applications

The SN65LVDS1050PW is versatile and can be used in a wide array of applications. It is particularly well-suited for high-speed differential data transmission in:

  • Networking equipment, such as routers and switches
  • Telecommunication infrastructure
  • Data storage systems and servers
  • Computer peripherals and interface conversion
  • Industrial control and automation systems

Package and Quality

Encased in a 16-pin TSSOP (Thin Shrink Small Outline Package), the SN65LVDS1050PW offers a compact footprint that is beneficial for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception, adhering to rigorous testing protocols to ensure performance and durability.

With its combination of speed, efficiency, and reliability, the SN65LVDS1050PW from Texas Instruments stands out as a superior choice for system designers looking to enhance their data transmission capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3789 $52.3358
52+ $1.9520 $101.5040
80+ $1.8910 $151.2800
110+ $1.8300 $201.3000
142+ $1.7690 $251.1980
190+ $1.5860 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess