EN
  • EN
  • DE

SN65LVP16DRFRG4

Part No SN65LVP16DRFRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 4GBPS 8WSON  /  Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Buffer, ReDriver
Input PECL
Output LVPECL
Data Rate (Max) 4Gbps
Number of Channels 1
Delay Time 460ps
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 40mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number SN65L
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260935-SN65LVP16DRFRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVP16DRFRG4 CAD Model

Description

Product Overview: SN65LVP16DRFRG4

The SN65LVP16DRFRG4 is a high-performance differential receiver from Texas Instruments, designed to provide robust signal conditioning for data communication in challenging environments. This integrated circuit is part of the LVPECL (Low Voltage Positive Emitter Coupled Logic) family and is specifically engineered to handle high-speed signals with minimal distortion, making it an ideal choice for telecommunications, computing, and networking applications.

Key Features

  • High Speed: Capable of operating at significant speeds, the SN65LVP16DRFRG4 is optimized for signaling rates up to 3.2 Gbps, ensuring rapid data transmission for high-bandwidth applications.
  • Differential Receiver: The device's differential design allows it to receive signals over a pair of wires, which helps to minimize noise and improve signal integrity, especially over longer distances.
  • Signal Conditioning: With integrated features such as input equalization, the receiver enhances signal quality by compensating for losses incurred across PCB traces or cables.
  • Power Efficiency: The SN65LVP16DRFRG4 operates at a low voltage, which translates to reduced power consumption without compromising performance.
  • Robust ESD Protection: The device is equipped with electrostatic discharge (ESD) protection circuitry, safeguarding it against damage from static electricity and enhancing its durability in industrial environments.

Applications

The versatility and performance characteristics of the SN65LVP16DRFRG4 make it suitable for a wide range of applications, including:

  • Data center and enterprise networking equipment
  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • High-definition video transmission and processing
  • Backplane interconnects and clock distribution networks

Technical Specifications

The SN65LVP16DRFRG4 comes in a compact QFN-16 package and operates over a temperature range of -40°C to 85°C. It is compatible with 2.5V supply voltage and offers a flow-through pinout to simplify PCB layout design.

Conclusion

Overall, the SN65LVP16DRFRG4 from Texas Instruments is a robust and efficient solution for high-speed differential signal reception. Its combination of speed, signal conditioning, and ESD protection makes it a reliable choice for designers seeking to optimize their data communication systems.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess