EN
  • EN
  • DE

DSPIC33EP128MC504T-I/MV

Part No DSPIC33EP128MC504T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 48-UQFN (6x6)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-UFQFN Exposed Pad
Case / Package 48-UQFN (6x6)
Family Name DSPIC33EP128MC504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869740-DSPIC33EP128MC504T-I/MV
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC504T-I/MV CAD Model

Description

dSPIC33EP128MC504T-I/MV: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33EP128MC504T-I/MV is a cutting-edge digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU). Manufactured by Microchip Technology, this DSC is part of the dsPIC33E series, which is known for its high-speed DSP capabilities and is ideal for applications requiring complex computations and real-time processing.

Key Features:

  • High-Performance DSC: With a 70 MIPS (Million Instructions Per Second) performance at 3.3V, the dsPIC33EP128MC504T-I/MV can handle demanding applications that require high-speed mathematical operations.
  • Large Memory: Equipped with 128 KB of flash memory and 8 KB of RAM, this DSC offers ample space for code and data storage, facilitating sophisticated algorithms and applications.
  • Robust Peripheral Set: The device includes a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), input capture, and serial communication interfaces like UART, SPI, and I²C.
  • Motor Control PWMs: Specialized PWMs with hardware dead-time control and fault protection are designed specifically for advanced motor control applications.
  • Enhanced Analog Features: The DSC features a 10-bit, 1.1 MSPS Analog-to-Digital Converter (ADC) for precise analog signal measurement, and it supports up to 48 channels.

Applications:

The dSPIC33EP128MC504T-I/MV is suited for a wide array of applications, particularly those that require efficient, real-time digital signal processing. Common uses include:

  • Advanced motor control
  • Power supply and conversion systems
  • Embedded audio applications
  • Industrial automation
  • Automotive systems

Package and Temperature Range:

The dSPIC33EP128MC504T-I/MV is offered in a 44-pin TQFP package, ensuring a compact footprint for space-constrained designs. It operates over the industrial temperature range of -40°C to +85°C, providing reliable performance under extreme conditions.

With its powerful DSP capabilities, extensive memory, and comprehensive set of peripherals, the dSPIC33EP128MC504T-I/MV from Microchip Technology is an excellent choice for designers looking to develop advanced, high-performance embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0150 $60.0600
10+ $12.3204 $123.2040
15+ $11.9358 $179.0370
20+ $11.5500 $231.0000
26+ $11.1654 $290.3004
35+ $10.0104 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,423 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess