EN
  • EN
  • DE

HMC311ST89ETR

Part No HMC311ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC GAIN BLOCK AMP SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 6GHz
P1dB 13dBm
Gain 14.5dB
Noise Figure 5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 74mA
Case / Package SOT-89
Win Source Part Number 001628-HMC311ST89ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC311ST89ETR CAD Model

Description

Product Overview: HMC311ST89ETR by Analog Devices Inc.

The HMC311ST89ETR is a high-performance RF (Radio Frequency) amplifier manufactured by Analog Devices Inc., a leader in the design and production of high-quality semiconductor products. This particular amplifier is part of the Hittite Microwave product line, which is renowned for its advanced RF solutions. The HMC311ST89ETR is designed to offer excellent gain and dynamic range for a variety of applications including cellular infrastructure, test instrumentation, and broadband communications systems.

Key Features and Benefits:

  • Frequency Range: The HMC311ST89ETR operates over a wide frequency range, making it suitable for diverse RF applications.
  • High Gain: It provides a high gain performance, which is essential for amplifying weak signals without significant noise addition.
  • Output Power: The device delivers robust output power, ensuring that signals are transmitted effectively over long distances or through various media.
  • Efficiency: Its design focuses on power efficiency, which helps reduce the overall power consumption of the system it is integrated into.
  • Package: The HMC311ST89ETR comes in an industry-standard SOT-89 package, which allows for easy implementation into a wide range of circuit designs.
  • Temperature Range: It is capable of operating within a broad temperature range, ensuring reliability and performance stability under varying environmental conditions.

Applications:

  • Cellular Infrastructure
  • Test and Measurement Equipment
  • Wireless and Satellite Communications
  • Broadband Communications

In summary, the HMC311ST89ETR from Analog Devices Inc. is a versatile and efficient amplifier that is engineered to meet the stringent requirements of modern RF and microwave systems. With its wide frequency range, high gain, and robust output power, it stands as an ideal choice for designers looking to enhance the performance of their communication systems. Analog Devices Inc. ensures that this product, like all others in their portfolio, is manufactured to the highest quality standards to deliver reliable and consistent performance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0554 $50.5540
25+ $4.1480 $103.7000
38+ $4.0184 $152.6992
52+ $3.8888 $202.2176
67+ $3.7591 $251.8597
90+ $3.3703 $303.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,245 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess