EN
  • EN
  • DE

SDTNQGAMA-008G

Part No SDTNQGAMA-008G
Manufacturer SanDisk
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Win Source Part Number 317922-SDTNQGAMA-008G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDTNQGAMA-008G CAD Model

Description

The SanDisk SDTNQGAMA-008G is an embedded storage solution, most likely an eMMC (embedded MultiMediaCard) device. The '008G' likely indicates a storage capacity of 8GB. These embedded solutions are commonly used in mobile devices and other compact electronics where space is a premium.

Applications

  • Smartphones (low-end): Used for storing the operating system, basic applications, and limited user data in entry-level smartphones.
  • Tablets (low-end): Providing storage for system files and pre-installed applications in budget tablets.
  • GPS Devices: Storage for map data, software, and user settings in GPS navigation systems.
  • Embedded Systems: Integration into various embedded applications requiring non-volatile storage, such as industrial controllers or point-of-sale terminals.
  • Wearable Devices: Storage for firmware, user data, and applications in smartwatches and fitness trackers.

Features

  • 8GB Storage Capacity: Offers a basic level of storage for essential applications and data.
  • Embedded Design: Compact form factor suitable for integration into space-constrained devices.
  • NAND Flash Memory: Utilizes NAND flash technology for non-volatile storage.
  • eMMC Interface: Communicates with the host system using the eMMC standard.
  • Reliable Performance: Designed for dependable operation in various environments.
  • Low Power Consumption: Optimized for power efficiency to extend battery life in portable devices.

Benefits

  • Cost-Effective Storage: Provides an affordable storage solution for entry-level devices.
  • Compact Size: Small form factor allows for integration into slim and portable electronics.
  • Reliable Data Storage: NAND flash technology ensures data integrity and long-term reliability.
  • Extended Battery Life: Low power consumption helps maximize battery duration in mobile devices.
  • Easy Integration: eMMC interface simplifies integration into a wide range of systems.

Additional Details

The SDTNQGAMA-008G is likely to support features such as wear leveling and error correction to extend the lifespan of the flash memory. It's essential to consult the official SanDisk datasheet for detailed specifications, including operating voltage, temperature range, and performance metrics. The specific performance characteristics may vary depending on the implementation and the host system. eMMC offers advantages such as managed NAND, simplifying memory management for the host processor.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7391 $53.6955
12+ $8.8116 $105.7392
18+ $8.5363 $153.6534
25+ $8.2609 $206.5225
32+ $7.9855 $255.5360
42+ $7.1594 $300.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess