EN
  • EN
  • DE

SC2434HTS

Part No SC2434HTS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315063-SC2434HTS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC2434HTS CAD Model

Description

The SC2434HTS is a high-performance, low-power wireless charging transmitter IC from Semtech Corporation, designed for use in a variety of applications, including mobile devices, wearables, and other consumer electronics. This integrated circuit enables efficient wireless power transfer to compatible receiver devices, adhering to industry standards and offering advanced features for optimal performance and safety.

Applications:

  • Wireless charging pads for smartphones
  • Wireless charging stands for smartwatches and fitness trackers
  • Embedded wireless charging solutions in furniture
  • Wireless charging transmitters for automotive consoles
  • Wireless power transfer for medical devices

Features:

  • Compliant with Wireless Power Consortium (WPC) Qi standard
  • Supports up to 15W of power transfer
  • Advanced Foreign Object Detection (FOD) to prevent overheating and damage
  • Integrated full-bridge inverter
  • Adaptive power control for optimal efficiency
  • Over-voltage, over-current, and over-temperature protection
  • Low standby power consumption

Benefits:

  • Enables convenient and cable-free charging solutions
  • Enhanced safety with advanced FOD and protection features
  • Improved energy efficiency through adaptive power control
  • Reduced system cost with integrated components
  • Faster time-to-market with a proven and reliable solution

Additional Details:

The SC2434HTS operates using a resonant inductive coupling method, where power is transferred wirelessly from the transmitter to a compatible receiver. The integrated full-bridge inverter generates the necessary AC signal to drive the transmitter coil, while the adaptive power control optimizes the power transfer based on the receiver's requirements and the coupling conditions. The advanced FOD system monitors the charging environment for any metallic objects that could cause excessive heat, and it automatically shuts down the power transfer to prevent potential hazards. The SC2434HTS is typically packaged in a small, thermally efficient package, making it suitable for integration into a wide range of products. It requires minimal external components, further simplifying the design process.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess