EN
  • EN
  • DE

TUSB216IRWBR

Part No TUSB216IRWBR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications USB
Data Rate (Max) 480Mbps
Number of Channels 3
Signal Conditioning Input Equalization
Capacitance - Input 2.5 pF
Voltage - Supply 2.3V ~ 6.5V
Current - Supply 22mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TUSB216IRWBRDKR,296-TUSB216IRWBRTR,296-TUSB216IRWBRCT
Standard Package 3,000
Win Source Part Number 961831-TUSB216IRWBR
Ultra Librarian 3D Model Ultra Librarian TUSB216IRWBR CAD Model

Description

The TUSB216IRWBR is a high-performance USB 2.0 High-Speed (HS) signal conditioner, designed to compensate for ISI signal loss in a transmission channel. Manufactured by Texas Instruments, this innovative product is a pivotal component for enhancing signal quality by providing adjustable levels of de-emphasis to downstream devices.

Key Features

  • USB 2.0 Compliance: The device is fully compliant with USB 2.0 standards, ensuring seamless integration with existing USB systems and devices.
  • Signal Conditioning: It features built-in de-emphasis, which significantly improves signal integrity and extends the reach of USB HS signals.
  • Adjustable Equalization: Provides up to 5 levels of input equalization to optimize performance over various physical media.
  • Enhanced Electromagnetic Compatibility (EMC): Includes built-in ESD protection and reduces EMI, contributing to the robustness of the design and ease of certification.

Applications

The TUSB216IRWBR is ideal for a range of applications where USB signal integrity may be compromised due to long cable lengths or suboptimal transmission environments. Common applications include:

  • Desktop and Laptop Computers
  • Docking Stations
  • USB Hubs, Peripherals, and Monitors
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications

The device is available in a compact QFN-16 package and operates over a temperature range of -40°C to 85°C. It supports a supply voltage range of 3.3V ±10%, making it versatile for various USB-powered devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TUSB216IRWBR is no exception. It is designed to meet the rigorous demands of modern electronics, ensuring high reliability and performance in any USB application.

For detailed technical information, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3809 $52.3798
52+ $1.9535 $101.5820
80+ $1.8925 $151.4000
110+ $1.8314 $201.4540
142+ $1.7704 $251.3968
190+ $1.5873 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,710 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess