EN
  • EN
  • DE

N74F191N,602

Part No N74F191N,602
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER UP/DOWN 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Asynchronous
Count Rate 125MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765292-N74F191N,602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F191N,602 CAD Model

Description

The N74F191N,602 is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This particular IC is a versatile synchronous up/down binary counter, designed to provide precision counting solutions for a wide array of digital applications.

Key Features

  • Counting Capability: The device can count up or down in binary, making it suitable for various counting operations.
  • Synchronous Operations: It ensures synchronous control of all its outputs, providing accurate and reliable counting sequences.
  • Reset Function: The IC includes a master reset function which can reset the counter to its initial state, ensuring ease of control within digital systems.
  • Multiple Count Modes: The device supports both up and down counting modes, adding to its versatility in different circuit designs.
  • Output Capability: It features a robust output drive capable of interfacing with other logic families, making it highly adaptable in mixed-logic environments.

Applications

The N74F191N,602 is adept at handling tasks that require precise counting, such as:

  • Digital clocks and timers
  • Process control counters
  • Frequency dividers
  • Programmable binary counters
  • System monitoring devices

Technical Specifications

The N74F191N,602 is built with the following technical specs:

  • Package: Housed in a plastic DIP-16 package, it is designed for through-hole mounting, allowing for easy integration into various circuit boards.
  • Supply Voltage: It operates within a specified range of supply voltages, typically 5V, which is common in digital systems.
  • Operating Temperature: This IC is designed to function reliably across a broad temperature range, making it suitable for industrial and commercial environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The N74F191N,602 is no exception, with its manufacture and testing processes designed to ensure reliability and performance in the most demanding conditions.

Ordering Information

For purchasing and further information on the N74F191N,602, customers can contact NXP or authorized distributors. Product availability, pricing, and additional technical resources can be accessed through NXP's official website or by reaching out to their customer support team.

You May Also Be Interested in

Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess