EN
  • EN
  • DE

74HC161PW-Q100J

Part No 74HC161PW-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 48 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1496586-74HC161PW-Q100J
Ultra Librarian 3D Model Ultra Librarian 74HC161PW-Q100J CAD Model

Description

N

You May Also Be Interested in

Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess