EN
  • EN
  • DE

SN74HC590ADE4

Part No SN74HC590ADE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 24 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC590
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258970-SN74HC590ADE4
Ultra Librarian 3D Model Ultra Librarian SN74HC590ADE4 CAD Model

Description

SN74HC590ADE4 8-Bit Binary Counters with Output Registers

The SN74HC590ADE4 from Texas Instruments is a high-performance, 8-bit binary counter with a storage register and 3-state outputs. This integrated circuit is part of the 74HC series, which is well-known for its high-speed CMOS technology. It is designed to be used in a wide range of electronics applications, including computing systems, instrumentation, and digital signal processing where reliable and fast counting capabilities are required.

This particular model, the SN74HC590ADE4, features an 8-bit counter with a direct clear input and an output register that captures the counter's value on the positive transition of the clock signal. The counter and the register have separate clock inputs, which provides flexibility in their operation. The counter advances on the falling edge of the count clock input (CP), while the register captures data on the rising edge of the register clock input (RCP).

The output register allows the counter's contents to be read asynchronously, which is a significant advantage when the counter must be read while it is still counting. Another important feature of the SN74HC590ADE4 is the 3-state outputs, which allow for connection to a bus-oriented system without the need for external tristate buffers. This makes it easier to interface with other components of a system and reduces the complexity of the overall design.

The device operates over a broad voltage range from 2V to 6V and provides standard TTL-compatible logic levels, ensuring compatibility with a variety of other logic families. The SN74HC590ADE4 is also characterized for operation from -40°C to 85°C, making it suitable for industrial applications where temperature extremes are common.

In terms of packaging, the SN74HC590ADE4 comes in a standard 16-pin SOIC package, which is ideal for space-constrained applications. The compact form factor coupled with its robust feature set makes it a versatile choice for designers looking to implement efficient counting solutions in their projects.

Overall, the SN74HC590ADE4 binary counter with output register is a reliable and functional component that upholds the quality and performance expected from Texas Instruments, making it a go-to solution for advanced counting applications.

You May Also Be Interested in

Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess